EN
  • EN
  • DE

PKM4304PIHSLC

Part No PKM4304PIHSLC
Manufacturer Flex Power Modules
Catalog Custom Parts (N - R)
Description Module DC-DC 1-OUT 12V 33A 396 6-Pin Quarter-Brick Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230773-PKM4304PIHSLC
Categories Custom Parts
Manufacturer Flex Power Modules
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PKM4304PIHSLC CAD Model

Description

The PKM4304PIHSLC is a high-efficiency DC-DC power module from Flex Power Modules. This module is designed to provide a regulated output voltage from a wide input voltage range, making it suitable for various industrial and telecommunications applications. It is characterized by its high efficiency, compact size, and robust design, ensuring reliable power conversion in demanding environments.

Applications

  • Telecommunications Equipment: Used in telecom base stations and other communication infrastructure for power conversion.
  • Industrial Automation: Employed in industrial control systems and automation equipment for reliable power supply.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for efficient power management.
  • Data Centers: Used in data center equipment for power distribution and conversion.
  • Renewable Energy Systems: Applied in solar and wind power systems for efficient DC-DC conversion.

Features

  • Wide Input Voltage Range: Operates over a wide range of input voltages for versatile application.
  • High Efficiency: Provides high efficiency to minimize power losses and reduce heat generation.
  • Compact Size: Space-saving design for integration into small devices.
  • Regulated Output Voltage: Delivers a stable and regulated output voltage.
  • Over-Temperature Protection: Includes over-temperature protection to prevent damage from overheating.

Benefits

  • Reliable Power Conversion: Ensures stable and reliable power supply for critical applications.
  • Energy Efficiency: Minimizes power losses, reducing energy consumption and heat generation.
  • Improved System Performance: Enhances overall system performance with efficient power management.
  • Long-Term Reliability: Robust design ensures a long service life, reducing maintenance costs.
  • Versatile Application: Suitable for a wide range of industrial and telecommunications applications.

Technical Specifications

While specific specifications can vary, typical characteristics include:

  • Input Voltage Range: 36-75 VDC (typical)
  • Output Voltage: 12 VDC (typical)
  • Output Current: 4A (typical)
  • Efficiency: Up to 94% (typical)
  • Operating Temperature: -40°C to +85°C
  • Protection: Over-Temperature Protection (OTP)

The PKM4304PIHSLC DC-DC power module offers a high-efficiency, reliable power conversion solution for demanding industrial and telecommunications applications, providing stable output voltage and robust protection features.

You May Also Be Interested in

OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Pericom
Lowest to $1.6087
Analog Devices Inc.
Need more? Email Us
IBM
Need more? Email Us
ICT
Need more? Email Us
Raytheon Company
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
Conexant Systems
Lowest to $14.6893
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess