EN
  • EN
  • DE

MB96F615RB

Part No MB96F615RB
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830229-MB96F615RB
Ultra Librarian 3D Model Ultra Librarian MB96F615RB CAD Model

Description

The MB96F615RB is a 16-bit microcontroller from the Fujitsu F²MC-16FX family, designed for demanding embedded control applications. Its architecture balances processing power with efficient peripheral integration, making it suitable for industrial, automotive, and consumer electronics. The microcontroller includes a powerful CPU core, ample memory, and a wide array of communication and control peripherals.

Applications:

  • Automotive Electronics: Engine control units (ECUs), transmission control, and body electronics.
  • Industrial Control: Motor drives, programmable logic controllers (PLCs), and process automation.
  • Power Management: Inverters, uninterruptible power supplies (UPS), and solar power systems.
  • Medical Devices: Portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Home Appliances: Washing machines, refrigerators, air conditioners, and smart home devices.

Features:

  • F²MC-16FX CPU Core: High-performance 16-bit architecture for efficient real-time processing.
  • Flash Memory: On-chip flash memory for program storage and data logging.
  • SRAM: Integrated SRAM for high-speed data access and program execution.
  • A/D Converter: High-resolution analog-to-digital converter for sensor interfacing.
  • Timers/Counters: Flexible timers and counters for PWM generation, event capture, and timing control.
  • Serial Communication Interfaces: UART, SPI, and I²C interfaces for communication with external devices and networks.
  • CAN Interface: Supports CAN protocol for automotive and industrial networking.
  • Input/Output Ports: General-purpose input/output (GPIO) pins for interfacing with external devices.

Benefits:

  • High Performance: Enables the implementation of complex control algorithms and real-time applications.
  • Integrated Peripherals: Reduces external component count and lowers system cost.
  • Flexible Communication: Supports various communication protocols for seamless integration into existing systems.
  • Robust Design: Ensures reliable operation in harsh industrial and automotive environments.
  • Low Power Consumption: Optimized for low-power operation to extend battery life in portable applications.

Additional Details:

The MB96F615RB microcontroller operates at a clock frequency typically ranging from 32 MHz to 56 MHz, depending on the specific variant. The flash memory size ranges from 128KB to 256KB. Packaging options include LQFP. For detailed technical specifications, pinout diagrams, electrical characteristics, and timing information, refer to the official Fujitsu datasheet.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2314 $64.4628
5+ $26.4460 $132.2300
7+ $25.6202 $179.3414
10+ $24.7932 $247.9320
13+ $23.9674 $311.5762
17+ $21.4876 $365.2892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess