EN
  • EN
  • DE

TM4C1294NCZADI3R

Part No TM4C1294NCZADI3R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 212NFBGA / Tiva Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor ARM Cortex -M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.97V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 212-VFBGA
Supplier Device Package 212-NFBGA (10x10)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809381-TM4C1294NCZADI3R
Ultra Librarian 3D Model Ultra Librarian TM4C1294NCZADI3R CAD Model

Description

The TM4C1294NCZADI3R is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial applications that require robust communication capabilities and powerful processing. This MCU is part of the Tiva™ C Series, which is well-known for its advanced features and integration that enable sophisticated control and connectivity in a wide range of embedded systems.

Key Features

  • High-Performance ARM Cortex-M4 Core: With a 32-bit ARM Cortex-M4 core featuring a floating-point unit, the TM4C1294NCZADI3R operates at a frequency of up to 120 MHz, delivering exceptional computational power and efficiency for complex algorithms and control processes.
  • Generous Memory Capacity: It comes equipped with 1MB of flash memory and 256KB of SRAM, providing ample space for application code and data storage, which is essential for multitasking environments and data-intensive applications.
  • Advanced Connectivity: This MCU supports a wide range of communication protocols, including Ethernet MAC+PHY, USB 2.0, CAN, I2C, SPI, and UART, making it ideal for connected solutions that require high-speed data transfer and networking.
  • Integrated Analog Peripherals: The MCU integrates a variety of analog peripherals, such as dual 12-bit ADCs, motion control PWMs, and analog comparators, allowing for precise control in sensor-based systems.
  • Robust Security Features: With hardware encryption and decryption acceleration, as well as a random number generator, the TM4C1294NCZADI3R ensures secure data communication, which is critical for protecting sensitive information in connected devices.
  • Extended Temperature Range: It is designed to operate reliably in extreme environments, with an industrial temperature range from -40°C to 105°C, ensuring stability and performance in harsh conditions.
  • Low Power Consumption: Despite its powerful features, the MCU is designed for energy efficiency, featuring multiple power-saving modes to reduce power consumption in various states of operation.

Applications

The TM4C1294NCZADI3R is suitable for a diverse set of applications including but not limited to industrial control systems, home automation, Internet of Things (IoT) devices, point-of-sale machines, and medical equipment.

Conclusion

With its advanced features, the TM4C1294NCZADI3R from Texas Instruments provides a robust and secure platform for developers looking to create sophisticated and connected embedded systems. Its high performance, coupled with extensive connectivity options and a comprehensive set of peripherals, makes it a versatile choice for a wide range of industrial and commercial applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1816 $50.3632
5+ $20.6618 $103.3090
8+ $20.0161 $160.1288
11+ $19.3704 $213.0744
14+ $18.7248 $262.1472
18+ $16.7877 $302.1786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess