EN
  • EN
  • DE

LM39102RS-ADJ

Part No LM39102RS-ADJ
Manufacturer TAEJIN / HTC Korea
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HTC Korea
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827810-LM39102RS-ADJ
Ultra Librarian 3D Model Ultra Librarian LM39102RS-ADJ CAD Model

Description

The LM39102RS-ADJ is an adjustable output voltage regulator manufactured by TAEJIN / HTC Korea. It is designed to provide a stable and adjustable DC voltage for a wide range of electronic applications. As an adjustable regulator, it offers flexibility in voltage output, making it suitable for systems requiring precise voltage control.

Applications:

  • Power Supplies: Used in various power supply designs to provide regulated voltage outputs.
  • Battery Chargers: Integrated into battery charging circuits for precise voltage and current control.
  • Microcontroller Power: Supplies stable voltage to microcontrollers and other digital circuits.
  • Industrial Control Systems: Employed in industrial control systems requiring stable and adjustable power.
  • LED Lighting: Used to regulate voltage in LED lighting applications, ensuring consistent brightness.

Features:

  • Adjustable Output Voltage: Provides flexibility to set the output voltage according to application needs.
  • High Efficiency: Designed for efficient power conversion, reducing heat dissipation.
  • Overcurrent Protection: Includes built-in protection against overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: Features thermal shutdown to prevent damage from overheating.
  • Stable Output: Delivers a stable and regulated output voltage, ensuring reliable operation.

Benefits:

  • Versatile Voltage Regulation: Adjustable output allows for use in a variety of applications with different voltage requirements.
  • Enhanced System Reliability: Built-in protection features ensure reliable operation and prevent damage to the regulator and connected components.
  • Efficient Power Conversion: High efficiency minimizes power loss and reduces the need for extensive heat sinking.
  • Simplified Design: Integrated features simplify the design and implementation of power supply circuits.
  • Compact Size: Allows for integration into space-constrained applications without compromising performance.

Additional Details:

The LM39102RS-ADJ typically requires a few external components to operate, such as resistors for setting the output voltage. The specific voltage range, maximum current, and other electrical characteristics can be found in the manufacturer's datasheet. It is commonly available in surface-mount packages, which facilitate automated assembly processes. The part is designed to operate within a specified temperature range, and exceeding this range may affect its performance and reliability. Always refer to the official datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4789 $59.3523
17+ $6.9566 $118.2622
26+ $6.7394 $175.2244
36+ $6.5223 $234.8028
46+ $6.3051 $290.0346
62+ $5.6526 $350.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess