EN
  • EN
  • DE

HMC400MS8

Part No HMC400MS8
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description HIGH IP3 GaAs MMIC MIXER, 1.7 - 2.2 GHz | IC MMIC MIXER HI IP3 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 1.7GHz ~ 2.2GHz
Number of Mixers 1
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC400
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181253-HMC400MS8
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC400MS8 CAD Model

Description

Introducing the HMC400MS8 from Analog Devices Inc.

Analog Devices Inc., a renowned leader in the semiconductor industry, presents the HMC400MS8, a high-performance GaAs MMIC SMT PHEMT Low Noise Amplifier (LNA) in an 8 lead MSOPG package. This state-of-the-art product is designed to cater to a wide range of applications requiring low noise and high linearity, making it an ideal choice for demanding RF and microwave systems.

The HMC400MS8 operates within the frequency range of 0.4 to 4 GHz, delivering exceptional performance with a noise figure as low as 2 dB at 2 GHz. This impressive feature ensures that signal integrity is maintained, providing clear and precise amplification in various communication systems, including point-to-point radios, military & space, test instrumentation, and sensors.

With its PHEMT (Pseudomorphic High Electron Mobility Transistor) technology, the HMC400MS8 achieves high gain levels, typically 15 dB at 2 GHz, which translates to robust signal amplification. Its ability to maintain a high level of gain across its entire operating frequency range makes it a versatile component for a broad spectrum of RF applications.

The HMC400MS8 is not only characterized by its low noise and high gain but also boasts excellent input and output return loss, which minimizes signal reflection and maximizes power transfer. This feature is critical in ensuring the efficiency and reliability of the overall system in which the LNA is integrated.

Furthermore, the device is designed with a single supply voltage of +5V, simplifying the power supply design and reducing the complexity of the system architecture. Its MSOPG package is optimized for surface mount technology, which facilitates easy integration into PCB designs and contributes to a reduction in overall production costs.

Analog Devices Inc. has equipped the HMC400MS8 with robust thermal performance characteristics, ensuring reliable operation even under varying environmental conditions. This makes it suitable for deployment in both commercial and rugged environments, where consistent performance is critical.

In summary, the HMC400MS8 from Analog Devices Inc. is a high-quality, versatile LNA that offers a perfect blend of low noise figure, high gain, and excellent return loss. Its superior performance and ease of integration make it an outstanding choice for designers looking to enhance the capabilities of their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.1025
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5731 $57.8655
13+ $9.4953 $123.4389
19+ $9.1996 $174.7924
26+ $8.9027 $231.4702
34+ $8.6059 $292.6006
45+ $7.7154 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess