EN
  • EN
  • DE

MB90F463A

Part No MB90F463A
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Description 16-bit Proprietary Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830200-MB90F463A
Ultra Librarian 3D Model Ultra Librarian MB90F463A CAD Model

Description

The MB90F463A is a 16-bit microcontroller from Fujitsu's F²MC-16LX family, designed for embedded control applications. It integrates a wide range of peripherals and features to cater to various industrial, automotive, and consumer electronics needs. This microcontroller is known for its robust performance and versatility in handling diverse control tasks.

Applications

  • Automotive: Engine control units (ECUs), body control modules, instrument clusters.
  • Industrial Control: Programmable logic controllers (PLCs), motor control systems, factory automation.
  • Consumer Electronics: Home appliances, audio/video equipment, gaming devices.
  • Office Automation: Printers, scanners, copiers.
  • Power Management: Uninterruptible power supplies (UPS), battery management systems.

Features

  • CPU Core: 16-bit F²MC-16LX CPU
  • Operating Frequency: Up to 24 MHz.
  • Memory: Internal Flash memory for program and data storage, SRAM for runtime operations.
  • I/O Ports: Multiple general-purpose input/output (GPIO) pins.
  • Timers/Counters: Several 16-bit timers/counters with various modes like PWM, input capture, and output compare.
  • Communication Interfaces: UART, CSI, I²C serial interfaces for communication with other devices.
  • A/D Converter: Analog-to-Digital converter for converting analog signals to digital data.
  • D/A Converter: Digital-to-Analog converter for generating analog signals.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
  • Power Management: Low-power modes to reduce power consumption in battery-operated devices.

Benefits

  • High Performance: The 16-bit CPU core ensures efficient processing for real-time control applications.
  • Versatile Peripheral Set: The integrated peripherals reduce the need for external components, simplifying design and reducing costs.
  • Integrated Flash Memory: Simplifies program updates and storage.
  • Low Power Consumption: Allows for extended operation in battery-powered applications.
  • Robust Design: Designed for reliable operation in various environments.

Additional Details

The MB90F463A is typically packaged in a QFP (Quad Flat Package). Further information about its electrical characteristics, timing diagrams, and pinout details can be found in the official Fujitsu datasheet. It's compatible with a variety of development tools and environments, enabling easier application development and debugging.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess