The Samsung M393B2873DZ1-CF8 is a 2GB DDR3-1600 ECC Registered DIMM (RDIMM) server memory module. Designed for use in servers and high-performance workstations, this module provides the reliability and performance needed for demanding applications. Operating at a frequency of 1600MHz (PC3-12800), it ensures fast data transfer rates. The inclusion of ECC (Error-Correcting Code) functionality automatically detects and corrects single-bit memory errors, maintaining data integrity and system stability.
Applications
- Server systems
- High-performance workstations
- Data centers
- Virtualization environments
Features
- 2GB capacity
- DDR3 technology
- 1600MHz (PC3-12800) speed
- ECC Registered DIMM (RDIMM)
- 240-pin DIMM form factor
- 1.5V operating voltage
Benefits
- Improved data integrity through ECC error correction
- Enhanced system stability and reliability
- Increased performance for memory-intensive applications
- Reduced risk of data corruption and system crashes
- Optimized for server and workstation workloads
Additional Details
This memory module uses a 240-pin DIMM form factor and operates at a standard 1.5V voltage. Registered DIMMs (RDIMMs) have a register between the DRAM chips and the system's memory controller, which buffers commands and addresses. This reduces the electrical load on the memory controller and allows for greater memory capacity and improved stability, particularly in systems with multiple DIMMs installed. The ECC functionality provides an added layer of protection against memory errors, which is crucial for maintaining data accuracy and preventing system downtime. Samsung is a leading manufacturer of memory products, known for their quality and reliability. The M393B2873DZ1-CF8 is designed to meet the demanding requirements of server and workstation environments, providing a stable and high-performance memory solution.