EN
  • EN
  • DE

MB15F03SL

Part No MB15F03SL
Manufacturer Fujitsu Electronics America, Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Dual Serial Input PLL Frequency Synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215595-MB15F03SL
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB15F03SL CAD Model

Description

The MB15F03SL is a single-chip PLL frequency synthesizer manufactured by Fujitsu Electronics America, Inc. It's designed for use in various communication systems, providing a stable and accurate frequency source.

Applications:

  • Wireless communication systems: Used as a local oscillator in transceivers.
  • Satellite communication: Frequency synthesis for satellite uplinks and downlinks.
  • Cable TV (CATV) tuners: Local oscillator for channel selection.
  • Test and measurement equipment: Signal generators and frequency counters.
  • Point-to-point microwave radios: Frequency source for data transmission.

Features:

  • Low voltage operation: Designed for 3V operation, suitable for battery-powered devices.
  • High-frequency operation: Capable of synthesizing frequencies up to several GHz (specific frequency range depends on external components and configuration).
  • Serial programmable: Programming is done via a serial interface, allowing for flexible frequency selection.
  • On-chip prescaler: Includes an integrated prescaler to reduce the frequency before it's fed to the PLL, improving performance.
  • Low phase noise: Delivers a clean and stable output signal with minimal phase noise.

Benefits:

  • Reduced component count: Single-chip solution minimizes the number of external components required, simplifying design and reducing board space.
  • Improved performance: Integrated prescaler and low phase noise design provide superior frequency synthesis performance.
  • Flexibility: Serial programmability allows for easy adjustment of the output frequency.
  • Low power consumption: Suitable for battery-powered applications.
  • Cost-effective: Offers a cost-effective solution for frequency synthesis requirements.

Additional Details:

The MB15F03SL requires external loop filter components to optimize the PLL's performance. The choice of these components depends on the desired loop bandwidth and phase margin. The device is typically packaged in a small outline package (SOP) for surface mount assembly.

The programming interface allows the user to set the division ratios for the reference and feedback dividers, which determine the output frequency. Detailed information about the programming protocol and register settings can be found in the device's datasheet.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess