EN
  • EN
  • DE

FUJITSU A3C40124985 - Fujitsu LCD Diagnostic Kit

Part No FUJITSU A3C40124985 - Fujitsu LCD Diagnostic Kit
Manufacturer Fujitsu Electronics America, Inc.
Catalog IT infrastructure Accessories
Description FUJITSU A3C40124985 - Fujitsu LCD Diagnostic Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1401166-FUJITSU A3C40124985 - Fujitsu LCD Diagnostic Kit
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU A3C40124985 - Fujitsu LCD Diagnostic Kit CAD Model

Description

The FUJITSU A3C40124985 Fujitsu LCD Diagnostic Kit is a sophisticated tool designed for use with Fujitsu's range of servers and storage systems. This comprehensive diagnostic kit is utilized to troubleshoot and analyze system issues quickly and efficiently. Featuring a compact LCD display, this kit provides real-time diagnostics, status reports, and error messages directly from the hardware, eliminating the need for a connected monitor. This capability is crucial for IT professionals and system administrators who require immediate insights into system performance and potential problems. The kit can diagnose various issues, including hardware malfunctions, memory errors, and drive failures, making it an indispensable tool for maintaining system health and minimizing downtime. Its intuitive interface allows for easy navigation through diagnostic options, providing clear and actionable information. The FUJITSU A3C40124985 LCD Diagnostic Kit is designed for seamless integration with compatible Fujitsu systems, ensuring a straightforward setup process. It's lightweight and portable, making it ideal for use in data centers or server rooms where space is at a premium. By enabling quick diagnoses, this kit assists in ensuring that systems run efficiently, securely, and with minimal interruptions, thereby supporting overall business continuity and performance.

You May Also Be Interested in

EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess