The SST39SF010-90-4I-WH is a 1 Mbit Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology (SST). It is a non-volatile memory device that can be electrically erased and reprogrammed. This flash memory offers fast read access times, low power consumption, and high endurance, making it suitable for various embedded applications.
Applications
- Embedded systems
- Firmware storage
- Data logging
- Code storage in microcontrollers
- Consumer electronics
Features
- 1 Mbit (128K x 8) memory organization
- Fast read access time (90 ns)
- Low power consumption
- Sector Erase capability
- Chip Erase capability
- Endurance: 100,000 cycles (typical)
Benefits
- Non-volatile storage of code and data
- Fast program execution from flash memory
- Extended battery life in portable applications
- Flexible memory management with sector erase
- High reliability and data retention
Additional Details
The SST39SF010-90-4I-WH operates on a single power supply voltage and features a simple interface for read, program, and erase operations. The device uses a CMOS process technology for low power consumption. The sector erase capability allows for selective erasure of memory blocks, minimizing the erase time and extending the endurance of the device. The chip erase capability allows for complete erasure of the entire memory array. The device is typically available in a PDIP or TSOP package.
Proper handling and storage of the SST39SF010-90-4I-WH are essential to prevent damage to the device. The device should be protected from electrostatic discharge (ESD) and excessive heat. The datasheet provides detailed information about the device's electrical characteristics, timing specifications, and recommended operating conditions. The SST39SF010-90-4I-WH is a reliable and cost-effective solution for non-volatile memory storage in a wide range of embedded applications.