EN
  • EN
  • DE

YG982C3R

Part No YG982C3R
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106078-YG982C3R
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YG982C3R CAD Model

Description

The YG982C3R is a diode manufactured by Fuji Electric. It is designed for applications requiring efficient and reliable power rectification. This component offers a combination of low forward voltage drop and fast reverse recovery time, making it suitable for a variety of power electronics applications.

Applications:

  • Power Supplies: Used in switched-mode power supplies (SMPS) for efficient rectification and power conversion.
  • Inverters: Employed in inverter circuits for converting DC power to AC power.
  • Motor Drives: Integrated into motor drive systems to provide controlled power to electric motors.
  • LED Lighting Systems: Utilized in LED lighting applications for efficient power conversion and regulation.
  • Battery Chargers: Serves as a rectifier in various battery charging circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • Fast Reverse Recovery Time: Reduces switching losses and enhances high-frequency performance.
  • High Surge Current Capability: Ensures robustness and reliability under transient conditions.
  • Excellent Thermal Characteristics: Facilitates efficient heat dissipation for stable operation.
  • Compact Package: Allows for easy integration into various circuit designs.

Benefits:

  • Increased Efficiency: The combination of low forward voltage drop and fast recovery time maximizes efficiency.
  • Enhanced Reliability: High surge current capability and excellent thermal management ensure long-term reliability.
  • Improved Performance: Fast recovery time enables optimal performance in high-frequency applications.
  • Simplified Design: The compact package simplifies integration and reduces overall system size.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it ideal for a wide range of applications.

Additional Details:

The YG982C3R diode typically comes in a standard package designed for efficient heat dissipation. Detailed electrical specifications, including maximum forward current, reverse voltage, and operating temperature limits, can be found in the manufacturer's datasheet. This component is well-suited for applications requiring high efficiency, reliability, and performance in power conversion and rectification.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess