EN
  • EN
  • DE

YG862C08R

Part No YG862C08R
Manufacturer Fuji Electric
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1193983-YG862C08R
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YG862C08R CAD Model

Description

The YG862C08R is a high-power IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-voltage and high-current applications, offering efficient switching performance and robust thermal characteristics. It's a key component in power electronics systems, providing reliable control and conversion of electrical energy.

Applications:

  • Inverter systems for motor control.
  • Uninterruptible Power Supplies (UPS).
  • Welding machines.
  • Induction heating equipment.
  • Renewable energy systems, such as solar inverters and wind turbine converters.

Features:

  • High blocking voltage: Enables operation in high-voltage circuits.
  • Low saturation voltage: Reduces conduction losses and improves efficiency.
  • Fast switching speed: Minimizes switching losses and allows for higher operating frequencies.
  • Isolated baseplate: Provides electrical isolation between the module and the heatsink.
  • Robust short-circuit capability: Enhances system reliability and protects against overcurrent conditions.
  • Integrated temperature sensor: Allows for precise temperature monitoring and control.

Benefits:

  • Improved energy efficiency: Reduces power consumption and lowers operating costs.
  • Increased system reliability: Enhances the durability and lifespan of power electronics systems.
  • Simplified system design: Streamlines the integration process and reduces component count.
  • Enhanced safety: Provides protection against overvoltage and overcurrent conditions.
  • Optimized performance: Delivers efficient and reliable power conversion.

Additional Details:

The YG862C08R IGBT module typically features a compact and rugged package designed for easy mounting and effective heat dissipation. The module incorporates advanced chip technology and optimized internal structures to achieve high performance and reliability. It's crucial to refer to the Fuji Electric datasheet for specific electrical characteristics (e.g., voltage ratings, current ratings, switching times), thermal resistance, and application guidelines to ensure proper operation and safety. Proper heatsinking is essential for maintaining the module within its operating temperature range and preventing thermal damage.

You May Also Be Interested in

Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Microchip Technology
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Zarlink
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess