EN
  • EN
  • DE

SMAJ8.0CA-13

Part No SMAJ8.0CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8V
Voltage - Breakdown (Min) 8.89V
Voltage - Clamping (Max) @ Ipp 13.6V
Current - Peak Pulse (10/1000µs) 29.4A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SMAJ8.0
Other Names SMAJ8.0CADITR,SMAJ8.0CATR,SMAJ8.0CADICT,SMAJ8.0CA,SMAJ8.0CACT,Q1869540,SMAJ80CA13,SMAJ8.0CADIDKR,SMAJ8.0CACT,SMAJ8.0CATR
Standard Package 5,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301068-SMAJ8.0CA-13
Ultra Librarian 3D Model Ultra Librarian SMAJ8.0CA-13 CAD Model

Description

Product Overview: SMAJ8.0CA-13 by Diodes Incorporated

The SMAJ8.0CA-13 is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-quality TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and other voltage spikes that can be detrimental to the integrity of electronic circuits.

Key Features

  • Bidirectional Protection: The SMAJ8.0CA-13 provides bidirectional clamping, making it an ideal choice for AC applications or where the polarity is reversible.
  • Stand-Off Voltage: With a stand-off voltage of 8.0V, this device can tolerate voltages up to this level without conducting significant current, ensuring the downstream components are protected.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 400W for a 10/1000μs waveform, which allows it to handle substantial transient power spikes without failure.
  • Fast Response Time: The diode's response time to transient events is less than 1 picosecond, offering immediate protection against overvoltage events.
  • Low Incremental Surge Resistance: The low resistance minimizes the voltage drop during a surge event, ensuring better protection for sensitive circuits.
  • Compliance: It meets the MSL level 1 standard, per J-STD-020, and is compliant with RoHS and lead-free standards.

Applications

The SMAJ8.0CA-13 is suitable for a wide range of applications that require transient voltage protection. It is commonly used in:

  • Consumer electronics such as smartphones, tablets, and other portable devices.
  • Industrial systems where surges can be induced by switching loads or power disruptions.
  • Networking devices, including routers and switches, which are sensitive to electrical noise and surges.
  • Automotive electronics where voltage spikes are common due to alternator load dumps or inductive load switching.

Package and Quality Assurance

The SMAJ8.0CA-13 comes in a DO-214AC package, which is known for its compact footprint and robustness, making it suitable for high-density circuit designs. Diodes Incorporated ensures that each TVS diode is rigorously tested for quality and performance, providing customers with a reliable component for their critical circuit protection needs.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1813 $58.0160
780+ $0.1489 $116.1420
1,205+ $0.1441 $173.6405
1,660+ $0.1395 $231.5700
2,145+ $0.1349 $289.3605
2,870+ $0.1210 $347.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess