EN
  • EN
  • DE

YG862C06R

Part No YG862C06R
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963620-YG862C06R
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YG862C06R CAD Model

Description

The YG862C06R is a silicon carbide (SiC) Schottky barrier diode manufactured by Fuji Electric. It is designed for high-voltage, high-frequency, and high-temperature applications. This diode offers superior performance compared to traditional silicon diodes, including lower switching losses and higher efficiency.

Applications:

  • Power Factor Correction (PFC): Used in PFC circuits to improve power factor and reduce harmonic distortion.
  • Switching Power Supplies: Employed in switching power supplies for increased efficiency and reduced EMI.
  • Motor Drives: Applied in motor drive inverters for improved performance and reduced energy consumption.
  • Solar Inverters: Used in solar inverters for higher efficiency and reliability.
  • Electric Vehicle (EV) Chargers: Utilized in EV chargers for fast and efficient charging.

Features:

  • Silicon Carbide (SiC) Technology: Offers superior performance compared to traditional silicon diodes.
  • High Voltage: Supports high reverse voltages, suitable for high-voltage applications.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, reducing power losses.
  • High Switching Speed: Enables fast switching speeds, minimizing switching losses.
  • High Temperature Operation: Operates at high temperatures, suitable for harsh environments.
  • Low Reverse Leakage Current: Provides low reverse leakage current, improving efficiency.

Benefits:

  • Increased Efficiency: SiC technology reduces switching losses and improves overall efficiency.
  • Reduced Heat Dissipation: Lower forward voltage drop and switching losses result in reduced heat dissipation.
  • Improved Reliability: High-temperature operation and robust design ensure high reliability.
  • Smaller Footprint: Higher efficiency allows for smaller heatsinks and overall system size.
  • Versatile Application: Suitable for a wide range of applications, including power supplies, motor drives, and solar inverters.

Additional Details:

The YG862C06R is typically available in a through-hole or surface-mount package. It is designed for demanding power electronics applications. The device's high performance and reliability make it a popular choice for engineers designing high-efficiency power systems. The 06 in the part number likely indicates a voltage rating, e.g., 600V.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,282 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess