EN
  • EN
  • DE

FA5541P-A2

Part No FA5541P-A2
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032222-FA5541P-A2
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA5541P-A2 CAD Model

Description

The FA5541P-A2 is a power factor correction (PFC) controller IC manufactured by Fuji Electric. It's designed to improve the power factor of electronic devices, reducing harmonic distortion and increasing energy efficiency.

Applications

  • Power Supplies: Used in AC-DC power supplies for computers, servers, and other electronic equipment.
  • Lighting Systems: Employed in LED lighting and other lighting systems to improve power factor.
  • Industrial Equipment: Utilized in industrial power supplies and motor drives.
  • Consumer Electronics: Found in televisions, audio equipment, and other consumer electronics devices.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to improve power quality.

Features

  • Power Factor Correction (PFC): Actively corrects the power factor, reducing harmonic distortion.
  • High Efficiency: Designed for high efficiency operation, minimizing power losses.
  • Overvoltage Protection (OVP): Protects the circuit from overvoltage conditions.
  • Overcurrent Protection (OCP): Protects the circuit from overcurrent conditions.
  • Undervoltage Lockout (UVLO): Prevents operation under low voltage conditions.

Benefits

  • Improved Energy Efficiency: Reduces energy consumption by improving the power factor.
  • Reduced Harmonic Distortion: Minimizes harmonic currents in the power line, improving power quality.
  • Enhanced System Reliability: Protection features enhance the reliability of the power supply.
  • Compliance with Standards: Helps meet regulatory requirements for power factor correction.
  • Cost-Effective Solution: Provides a cost-effective solution for PFC implementation.

Additional Details

The FA5541P-A2 is typically used in boost converter topologies for PFC. It operates with a fixed or variable switching frequency (the exact frequency is specified in the datasheet). The device incorporates protection features such as overvoltage protection, overcurrent protection, and undervoltage lockout. It is available in a through-hole or surface-mount package (package type should be confirmed in the datasheet). Detailed electrical characteristics, including operating voltage range, switching frequency, and protection thresholds, are available in the product datasheet.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess