EN
  • EN
  • DE

2SK2902

Part No 2SK2902
Manufacturer Fuji Electric
Catalog Hard To Find
Description N-CHANNEL SILICON POWER MOS-FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1127416-2SK2902
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2902 CAD Model

Description

The 2SK2902 is an N-channel power MOSFET manufactured by Fuji Electric. It's designed for high-speed switching applications, making it suitable for use in power supplies, DC-DC converters, and motor control systems. Its key characteristics include low on-resistance, fast switching speed, and high avalanche energy capability, all contributing to efficient and reliable power management.

Applications:

  • Switching Power Supplies (SMPS)
  • DC-DC Converters
  • AC Servo Motor Control
  • General Purpose Inverters
  • Power Factor Correction (PFC) Circuits

Features:

  • N-Channel MOSFET
  • Low Drain-Source On-Resistance (RDS(on)) minimizes conduction losses
  • High-Speed Switching minimizes switching losses
  • High Avalanche Energy Capability ensures robust performance
  • Gate Charge optimized for efficient switching

Benefits:

  • Improves energy efficiency in power conversion systems by reducing conduction losses.
  • Reduces switching losses in high-frequency applications, maximizing overall efficiency.
  • Provides reliable operation under transient voltage conditions due to its high avalanche energy withstanding.
  • Optimized gate charge contributes to efficient and rapid switching performance.

The 2SK2902 features low on-resistance, reducing power dissipation during conduction and maximizing power conversion efficiency. Its fast switching speed minimizes switching losses, supporting higher operating frequencies and allowing for smaller component sizes. The MOSFET's high avalanche energy capability ensures dependable performance even when subjected to transient conditions, thereby improving overall system reliability. Furthermore, it has an optimized gate charge, which facilitates efficient and rapid switching performance.

Important technical details include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), and Continuous Drain Current (ID). Proper thermal management is essential for maintaining operation within the Safe Operating Area (SOA). Due to its excellent performance characteristics and proven reliability, the 2SK2902 is a component of choice in various power electronic applications where efficient and dependable switching is crucial.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $141.4182 $141.4182
2+ $136.7046 $273.4092
3+ $122.5628 $367.6884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess