EN
  • EN
  • DE

2SK1387MR

Part No 2SK1387MR
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 60V 35A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 17340-2SK1387MR
Popularity Low
Supply and Demand Status Limited
Family Name 2SK1387-MR
Introduction Date June 07, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1387MR CAD Model

Description

The 2SK1387MR is an advanced variant of the 2SK1387 series, offering enhanced features tailored to more demanding applications. This N-channel MOSFET transistor is crafted for electronic circuits that require superior performance and reliability, making it a popular choice among electronic design engineers.

Applications and Projects

  • Advanced Motor Control Systems
  • Telecommunications Infrastructure
  • Power Supply Modules
  • Renewable Energy Systems
  • Automotive Power Systems

Features and Benefits

  • Superior Energy Efficiency: The 2SK1387MR is optimized for energy-efficient performance, reducing overall power consumption in electronic devices.
  • Enhanced Thermal Management: With improved heat dispersion, this MOSFET ensures stable operation even under high-load conditions.
  • Robust Build Quality: Manufactured with high-grade materials, it guarantees long service life and reliable performance.
  • Greater Voltage and Current Ratings: Supports higher voltage and current thresholds, catering to more intensive industrial applications.

Additional Details

Emphasizing flexibility and durability, the 2SK1387MR is engineered for professional and industrial use, supporting complex and high-demand electronic systems. It integrates seamlessly into both new designs and existing infrastructures, providing elevated performance without compromising reliability. The transistor's design ensures it can withstand rigorous operational environments, making it highly suitable for sectors that prioritize sustainability and energy conservation. From renewable energy applications to smart automotive systems, the 2SK1387MR is a quintessential component for projects aiming to blend cutting-edge technology with enduring reliability.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
ON Semiconductor
Lowest to $0.2132

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess