EN
  • EN
  • DE

MAX921ESA/CSA

Part No MAX921ESA/CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707287-MAX921ESA/CSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX921ESA/CSA CAD Model

Description

Maxim Integrated MAX921ESA/CSA Low-Power, High-Speed Single-Supply Comparators

The MAX921ESA/CSA from Maxim Integrated is a high-performance, low-power comparator that is designed for a wide variety of applications requiring high speed and low power consumption. This device operates from a single +2.5V to +11V supply or from a ±1.25V to ±5.5V dual supply, making it extremely versatile for different circuit configurations.

One of the key features of the MAX921ESA/CSA is its low power consumption. With a quiescent current of just 4µA (typical), it is an excellent choice for battery-powered and portable applications where power efficiency is crucial. Despite its low power usage, the MAX921ESA/CSA does not compromise on speed, offering a fast propagation delay of only 80ns (typical), which makes it suitable for high-speed systems.

The MAX921ESA/CSA boasts an internal hysteresis that ensures clean switching, even with slow-moving or noisy input signals. This feature helps to eliminate output oscillations and provides stable operation, which is essential for reliable system performance.

This comparator is available in a small 8-pin SO package, allowing for compact PCB layouts and space-saving designs. It is also specified for the extended industrial temperature range of -40°C to +85°C, ensuring reliable operation in a variety of harsh environments.

With its rail-to-rail output stage, the MAX921ESA/CSA can drive loads connected to either supply rail, which is particularly useful for single-supply operations. This capability enables the device to interface easily with other logic levels, broadening its compatibility with different types of digital circuits.

The MAX921ESA/CSA is an ideal solution for applications such as threshold detectors, window comparators, line receivers, and battery monitors, where high speed, low power, and precision are required. Its robust design and ease of use make it a popular choice among engineers for integrating into their designs.

Whether you are designing a power-sensitive portable device or a high-speed data acquisition system, the MAX921ESA/CSA from Maxim Integrated provides the performance and reliability you need in a compact, power-efficient package.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9658 $62.6922
21+ $5.7149 $120.0129
32+ $5.5371 $177.1872
44+ $5.3580 $235.7520
56+ $5.1790 $290.0240
75+ $4.6443 $348.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess