EN
  • EN
  • DE

BZX585-C13,115

Part No BZX585-C13,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 300MW SOD523  /  Zener Diode 13 V 300 mW ±5% Surface Mount SOD-523
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP USA Inc.
Package Bulk
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 100 µA @ 8 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 100 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
ECCN EAR99
HTSUS 8541.10.0050
Other Names NEXNXPBZX585-C13,115,2156-BZX585-C13,115
Standard Package 1
Win Source Part Number 1187496-BZX585-C13,115
Ultra Librarian 3D Model Ultra Librarian BZX585-C13,115 CAD Model

Description

The BZX585-C13,115 is a precision Zener diode manufactured by NXP Semiconductors, a leader in the electronics industry. This high-quality semiconductor device is designed to provide a reliable voltage reference in a wide range of applications. With its precise voltage regulation and stability, it is an excellent choice for voltage clamping and protection in electronic circuits.

Key Features

  • Voltage Range: The BZX585-C13,115 offers a nominal Zener voltage of 13V, making it suitable for applications that require a specific voltage regulation within this range.
  • Power Dissipation: With a total power dissipation of 300mW, this Zener diode can withstand reasonable levels of power without compromising performance.
  • Tolerance: It comes with a standard tolerance of ±5%, ensuring precise voltage regulation for sensitive electronic components.
  • Package: Enclosed in a small SOD-523 package, the BZX585-C13,115 is ideal for space-constrained applications, offering a compact solution without sacrificing functionality.
  • Operating Temperature: This device operates effectively within a temperature range of -55°C to +150°C, making it resilient and suitable for various challenging environments.

Applications

The BZX585-C13,115 is versatile and can be used in numerous applications, including but not limited to:

  • Power supply regulation
  • Overvoltage protection
  • Voltage reference in analog circuits
  • Surge suppression

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BZX585-C13,115 is no exception. It is produced with high manufacturing standards, ensuring that each diode meets the stringent requirements necessary for industrial and commercial use. Users can expect consistent performance and longevity from this Zener diode.

Ordering Information

The BZX585-C13,115 is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The suffix '115' denotes the packaging variant for this product. For detailed ordering and shipping information, customers should consult the NXP Semiconductors datasheet or contact their sales representative.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,150+ $0.0436 $50.1400
2,795+ $0.0358 $100.0610
4,325+ $0.0347 $150.0775
5,975+ $0.0335 $200.1625
7,720+ $0.0324 $250.1280
10,310+ $0.0291 $300.0210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,800 pieces
MOQ: 1150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess