EN
  • EN
  • DE

2SC3030

Part No 2SC3030
Manufacturer Fuji Electric
Catalog Hard To Find
Description TRIPLE DIFFUSED PLANER TYPE HIGH POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1125319-2SC3030
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3030 CAD Model

Description

The 2SC3030 is a silicon NPN epitaxial planar transistor manufactured by Fuji Electric. This transistor is designed for use in audio frequency power amplifier applications and high-speed switching applications.

Applications

  • Audio frequency power amplifiers
  • High-speed switching circuits
  • Driver stages in audio amplifiers
  • General purpose amplification

Features

  • High Collector Power Dissipation: Provides robust performance in power amplifier circuits.
  • High Collector Current: Suitable for driving medium to high power loads.
  • Low Saturation Voltage: Ensures efficient switching and reduces power loss.
  • Excellent hFE Linearity: Provides stable gain performance over a wide range of collector currents.
  • High Transition Frequency: Enables high-speed switching capabilities.

Benefits

  • Improved Audio Quality: The high linearity ensures minimal distortion in audio amplifier applications.
  • Efficient Power Amplification: Low saturation voltage contributes to higher efficiency and reduced heat generation.
  • Reliable Switching Performance: High transition frequency and stable gain make it suitable for high-speed switching circuits.
  • Robust Design: High power dissipation capability enhances the transistor's reliability under demanding conditions.

Additional Details

The 2SC3030 is typically supplied in a TO-3P package, which provides good thermal dissipation characteristics. It is designed to operate at a collector-base voltage (VCBO) of 60V, a collector-emitter voltage (VCEO) of 60V, and an emitter-base voltage (VEBO) of 6V. The collector current (IC) is rated at 8A, and the collector power dissipation (PC) is 80W. The transistor features a transition frequency (fT) of 30 MHz, making it suitable for high-frequency applications. The DC current gain (hFE) is typically in the range of 50 to 200. Its operating temperature range is -55°C to +150°C, ensuring suitability for a wide range of environmental conditions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess