EN
  • EN
  • DE

VNC2-64L1C-REEL

Part No VNC2-64L1C-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HOST/DEVICE CTRL 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB Controller USB 2.0 SPI, UART Interface 64-LQFP (10x10)
Manufacturer FTDI, Future Technology Devices International Ltd
Series Vinculum-II
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Package 64-LQFP
Case / Package 64-LQFP (10x10)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 768-1339-6, 768-1339-2, 768-1339-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902703-VNC2-64L1C-REEL
Ultra Librarian 3D Model Ultra Librarian VNC2-64L1C-REEL CAD Model

Description

FTDI VNC2-64L1C-REEL: A Versatile USB Host / Slave Controller IC

The VNC2-64L1C-REEL is a cutting-edge USB Host/Slave Controller IC, designed and manufactured by Future Technology Devices International Ltd (FTDI). This innovative product is part of FTDI's Vinculum-II (VNC2) series, which is renowned for its ability to enable USB capability in a wide range of consumer and industrial devices.

Key Features:

  • USB 2.0 Host and Slave: The VNC2-64L1C-REEL supports both USB Host and USB Slave interfaces, allowing for flexible connectivity options with various USB devices.
  • Embedded 16/32-bit MCU: With an embedded 16/32-bit microcontroller, this IC is capable of handling complex processing tasks, making it ideal for a variety of applications that require robust control.
  • 64KB On-Chip Flash Memory: The device comes with 64KB of on-chip flash memory, which is essential for storing firmware and applications directly on the chip.
  • UART, FIFO, PWM, and GPIO Interface Options: Multiple interface options provide versatility for interfacing with peripheral hardware, ensuring seamless integration into a variety of systems.
  • Low USB Bandwidth Consumption: The VNC2-64L1C-REEL is designed to consume minimal USB bandwidth, ensuring efficient operation even when multiple USB devices are connected.

Applications:

The VNC2-64L1C-REEL is suitable for an extensive range of applications, including but not limited to:

  • USB interfacing for microcontroller-based systems
  • Data transfer and logging devices
  • Industrial control and monitoring systems
  • USB bridging solutions for legacy peripherals
  • Point of Sale (POS) terminals
  • USB instrumentation and diagnostic equipment

Product Packaging:

The VNC2-64L1C-REEL is delivered in a tape and reel packaging format, which is ideal for automated assembly processes. This packaging ensures that the product is well-protected during transport and storage, and is ready for high-volume manufacturing environments.

Conclusion:

FTDI's VNC2-64L1C-REEL offers unparalleled flexibility and functionality for developers looking to integrate USB connectivity into their designs. Its robust feature set and ease of integration make it a top choice for a wide array of USB-enabled applications.

You May Also Be Interested in

NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess