EN
  • EN
  • DE

UC232R-10

Part No UC232R-10
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Embedded Processors and Controllers
Description Converter Cable USB/RS232 10cm (FT232RL+ZT213E) (not offered in your region)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Baud Rate 230 kbaud
Cable Length 100 mm
Color White
Connector Type USB
Connector Type A USB
Current Rating 15 mA
Data Rate 250 kbps
Evaluation Kit Yes
Gender Male to Male
Height 80.01 mm
Interface RS-232, UART, USB
Lead Free Lead Free
Length 100 mm
Number of Channels 1
Number of Conductors 9
Output Type RS-232
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Shielding Shielded
Weight 49.895161 g
Width 100.076 mm
Wire/Cable Gauge 24 AWG
Wire/Cable Type USB
Win Source Part Number 1107966-UC232R-10
Categories Embedded Processors and Controllers
Manufacturer FTDI, Future Technology Devices International Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC232R-10 CAD Model

Description

The UC232R-10 is a premium USB to RS232 converter cable that provides a simple and reliable bridge between USB and RS232 serial ports. Manufactured by Future Technology Devices International Ltd (FTDI), this converter cable is designed to offer seamless connectivity for a wide range of serial applications.

Key Features:

  • USB 2.0 Full Speed Compatible: The UC232R-10 is built to comply with USB 2.0 specifications, ensuring full-speed data transfer rates and compatibility with newer USB standards.
  • Plug and Play: This device supports easy installation with no need for additional drivers on most modern operating systems, offering a plug-and-play experience for users.
  • Compact Design: With a cable length of just 10cm, the UC232R-10 is designed for portability and ease of use, making it an ideal choice for mobile applications and tight workspace environments.
  • Quality Build: Encased in a robust enclosure, the converter cable is built for durability, ensuring longevity and consistent performance.
  • LED Indicators: Integrated LEDs provide visual indication of data traffic and successful power connection, allowing for easy troubleshooting and monitoring of the device status.
  • Chipset: Powered by FTDI's proprietary chipset, the UC232R-10 guarantees reliable communication and compatibility with a vast array of hardware and software.

Applications:

The UC232R-10 is suitable for a multitude of applications, including but not limited to:

  • Industrial Control
  • POS Systems
  • Instrumentation and Measurement Devices
  • Networking Systems
  • Healthcare Equipment

Technical Specifications:

  • Connector Type: USB Type A to DB9 Male
  • Cable Length: 10cm (approximately 4 inches)
  • Color: Black
  • Compatibility: Windows, Mac OS, Linux, and Android

Overall, the FTDI UC232R-10 offers a hassle-free solution for connecting RS232 devices to modern computers equipped with USB ports, making it an essential tool for professionals and hobbyists alike.

You May Also Be Interested in

Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645
Broadcom Limited
Peripherals ICs
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74250V1G / NCV7425 LIN Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess