The SAK-XC886C-8RFA 5V AA is an 8-bit microcontroller from Infineon Technologies, belonging to the XC800 family. It's designed for a wide range of cost-sensitive embedded control applications that require essential features and reliable performance.
Applications
- Low-end automotive applications (e.g., simple body control, lighting).
- Industrial control systems (e.g., sensor interfaces, basic motor control).
- Consumer electronics (e.g., small appliance control).
- General-purpose embedded control.
Features
- Enhanced 8051 core for improved performance.
- 8KB Flash memory for program storage.
- 512 Bytes of RAM for data storage.
- 8-bit ADC (Analog-to-Digital Converter) for analog signal acquisition.
- PWM (Pulse Width Modulation) outputs for motor control and dimming applications.
- UART serial interface for communication with other devices.
- Timers/Counters for timing and counting functions.
- Operating voltage: 4.5V to 5.5V (5V).
Benefits
- Cost-effective: Offers a low-cost solution for embedded control applications.
- Reliable performance: Designed for robust operation in various environments.
- Easy to use: Based on the widely known 8051 architecture.
- Integrated peripherals: Reduces the need for external components, lowering system cost.
- Small package: Suitable for space-constrained applications.
Technical Specifications
The SAK-XC886C-8RFA 5V AA operates with a supply voltage of 5V. It has an operating temperature range of -40°C to +85°C. The maximum clock frequency is typically 24 MHz. Available in a TSSOP-20 package.