The FT230XQ-T is a compact, high-quality interface IC from Future Technology Devices International Ltd (FTDI), a leading specialist in the design and supply of silicon solutions. This particular product belongs to FTDI's USB to serial UART (Universal Asynchronous Receiver/Transmitter) interface range. It is designed to provide a simple and efficient way to convert USB data to UART serial, a common requirement in many modern electronic applications.
Key Features
- USB 2.0 Full Speed Compatible: The device is fully compliant with the USB 2.0 specification and can handle full-speed transfers.
- Integrated Clock Circuit: No external crystal is required as the FT230XQ-T includes an integrated clock circuit that simplifies the design and reduces the overall BOM costs.
- Low Power Consumption: The device has been designed for low power operation, making it suitable for battery-powered and power-sensitive applications.
- Driver Support: FTDI provides royalty-free drivers which enable a seamless connection of the FT230XQ-T to PCs for a wide range of operating systems, including Windows, Mac OS, Linux, and Android.
- Configurable I/O Pins: The device offers configurable CBUS I/O pins that can be used for additional functionality such as clock output, TX and RX LEDs, or other custom I/O configurations.
Applications
The FT230XQ-T is highly versatile and can be used in a wide range of applications, including but not limited to:
- USB interfacing for microcontroller-based designs
- USB to RS232/RS422 converter modules
- USB instrumentation
- Industrial control and automation
- USB dongles and interface converters
Technical Specifications
- Package: QFN-16
- Operating Temperature Range: -40°C to 85°C
- Data Transfer Rates: 300 baud to 3 Mbaud
- Power Supply: 3.3V to 5.25V
With its compact form factor, comprehensive feature set, and robust driver support, the FT230XQ-T is an excellent choice for designers looking to incorporate USB connectivity into their projects with minimal design effort and maximum reliability.