The CY62147G30-45ZSXIES is a high-performance, low-power CMOS Static RAM (SRAM) device organized as 4M x 4 bits. Designed for applications demanding fast access times and efficient power consumption, this SRAM is well-suited for use in portable devices, embedded systems, and high-speed data processing environments.
Applications:
- Portable devices
- Embedded systems
- High-speed data processing
- Cache memory
- Buffer memory
Features:
- Fast access time: 45 ns
- Low active and standby power consumption
- CMOS technology
- 4M x 4 bit organization
- TTL-compatible inputs and outputs
- Single 3.0V power supply
Benefits:
- Rapid data access enhances system responsiveness.
- Minimal power consumption extends battery life in portable applications.
- Straightforward integration with standard TTL logic.
- Robust performance across a wide operating voltage range.
- Dependable operation ensures long-term system stability.
Additional Details:
The CY62147G30-45ZSXIES operates from a single 3.0V power supply, featuring fully static operation, which eliminates the need for clocks or refresh cycles. Its TTL-compatible inputs and outputs facilitate seamless interfacing with a wide range of microprocessors and microcontrollers. The device’s low power attributes, resulting from CMOS technology, make it an excellent choice for energy-conscious applications. Commonly utilized in scenarios where both speed and power efficiency are paramount, this SRAM is available in various package configurations to accommodate diverse board layouts and assembly processes.