FT200XD-R USB to I2C Interface Module
The FT200XD-R is a compact USB to I2C interface module from Future Technology Devices International Ltd (FTDI) that provides designers with a convenient method for integrating USB connectivity into I2C-based systems. This innovative product is part of FTDI's USB to serial interface range and is designed to make it easy to add USB to a wide range of applications.
Key Features
- USB 2.0 Full Speed Compatible: The FT200XD-R operates at USB 2.0's full speed, ensuring high data transfer rates when communicating with I2C devices.
- Integrated Clock Circuit: The module includes an integrated clock-generator output and an optional clock-stretching feature for flexible I2C device interfacing.
- Low USB Bandwidth Consumption: The device's optimized design minimizes USB bandwidth usage, making it suitable for multi-device connections on the same USB host.
- Entire USB Protocol Handled on the Chip: No USB-specific firmware programming is required, as the FT200XD-R handles all the USB signaling and protocols on the chip.
- Customizable: The module can be re-configured using the FTDI FT_PROG utility for different operating modes and settings.
Applications
The FT200XD-R is ideal for a variety of applications, including:
- Adding a USB interface to existing I2C-based systems.
- Developing USB-powered devices that require I2C communication capabilities.
- Creating bridge solutions between USB hosts and I2C peripherals.
Technical Specifications
- USB Interface: USB 2.0 Full Speed
- I2C Interface: Up to 3.4 Mbit/s, with I2C Master/Slave/Repeater support
- Power Supply: Powered from the USB port; no external power supply needed
- Operating Temperature Range: -40°C to 85°C
- Package: Supplied in a compact 10-pin DFN package
The FT200XD-R is a versatile and efficient solution for adding USB to I2C interfaces, making it an excellent choice for engineers and developers looking for a reliable and easy-to-use module from a trusted manufacturer like FTDI.