EN
  • EN
  • DE

XPC850DSLVR50BU

Part No XPC850DSLVR50BU
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 50MHZ 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 50MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1)
USB USB 1.x (1)
Voltage - I/O 3.3V
Temperature Range - Operating 0°C to 95°C (TA)
Security Package / Case 256-BBGA
Case / Package 256-PBGA (23x23)
Additional Interfaces HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART
Win Source Part Number 043974-XPC850DSLVR50BU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XPC850DSLVR50BU CAD Model

Description

The XPC850DSLVR50BU is a PowerQUICC processor from Freescale (now NXP), a versatile embedded processor designed for a range of applications requiring reliable performance and connectivity. It combines a processing core with integrated peripherals to offer a compact and efficient solution.

Applications

  • Industrial control systems
  • Embedded networking devices
  • Telecommunications equipment
  • Point-of-sale (POS) terminals
  • Automotive control systems

Features

  • PowerQUICC Core: Built around the PowerQUICC architecture for efficient processing.
  • Integrated Ethernet Controller: Enables network connectivity for data communication.
  • Serial Communication Interfaces: Includes UART and other serial interfaces for peripheral communication.
  • Memory Controller: Provides efficient memory access for data processing.
  • Timers and Counters: Offers timers and counters for timing and control functions.
  • DMA Controller: Supports direct memory access for high-speed data transfers.

Benefits

  • Flexible Connectivity: Offers a variety of interfaces for connecting to different peripherals and networks.
  • Efficient Processing: Delivers efficient processing for embedded control applications.
  • Simplified System Design: Integrated features minimize the need for external components.
  • Cost-Effective Solution: Integrated peripherals reduce overall system cost.
  • Enhanced System Performance: DMA controller enables high-speed data transfers, improving performance.
  • Real-Time Operation: Timers and counters support real-time control tasks.

Additional Details

The XPC850DSLVR50BU typically operates at a clock frequency of 50 MHz, as indicated in the part number. It features an integrated Ethernet controller, facilitating network connectivity. Multiple serial communication interfaces, including UARTs, enable communication with various peripherals. Its memory controller ensures efficient memory access for data processing. The integrated timers and counters are essential for timing and control applications. The DMA controller supports high-speed data transfers, enhancing system performance. The PowerQUICC architecture provides a compact and efficient platform for embedded applications. The device is typically packaged in a BGA (Ball Grid Array) package. Power supply requirements and operating temperature ranges should be carefully considered for proper operation. The datasheet provides detailed specifications and application guidelines.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
IBM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess