EN
  • EN
  • DE

XPC8260AZUPIBA

Part No XPC8260AZUPIBA
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004378-XPC8260AZUPIBA
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC8260AZUPIBA CAD Model

Description

The XPC8260AZUPIBA is a PowerQUICC II family processor manufactured by Freescale Semiconductor (now NXP Semiconductors). It's a communication processor designed for networking and telecommunications applications.

Applications:

  • Networking equipment (e.g., routers, switches, gateways)
  • Telecommunications equipment (e.g., base stations, access points)
  • Industrial control systems (e.g., programmable logic controllers)
  • Embedded systems (e.g., single-board computers)
  • Storage devices (e.g., network attached storage (NAS))

Features:

  • PowerQUICC II core: High-performance processor core for demanding applications.
  • Integrated peripherals: Includes Ethernet controllers, UARTs, timers, and other peripherals.
  • Memory controller: Supports various memory types (e.g., SDRAM, DDR SDRAM).
  • PCI interface: Enables connection to PCI-based devices.
  • CPM (Communication Processor Module): Dedicated module for handling communication tasks.
  • Operating frequency: Operates at a specific clock frequency (e.g., 266 MHz).
  • Operating voltage: Typically operates at 1.8V or 2.5V.
  • Package: Available in a BGA (Ball Grid Array) package.

Benefits:

  • High performance: Provides ample processing power for demanding networking and telecommunications applications.
  • Integrated peripherals: Reduces component count and simplifies system design.
  • Flexible memory interface: Supports a variety of memory types.
  • PCI connectivity: Enables connection to a wide range of PCI-based devices.
  • Optimized for communication tasks: The CPM module accelerates communication processing.

Additional Details:

The XPC8260AZUPIBA features a sophisticated memory management unit (MMU) and supports various operating systems, including Linux and VxWorks. It is commonly used in applications requiring high bandwidth and low latency. The datasheet provides detailed information on the processor's architecture, peripherals, and electrical characteristics. It also includes programming information and example code. The processor's clock frequency, memory interface details (e.g., bus width, timing), and power consumption are specified in the device datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess