EN
  • EN
  • DE

QCPL-W650-560E

Part No QCPL-W650-560E
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011246-QCPL-W650-560E
Categories OEM Parts(O-R)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCPL-W650-560E CAD Model

Description

The QCPL-W650-560E is a high-performance LED manufactured by Avago Technologies Limited (now Broadcom). This LED is designed for a variety of lighting applications, offering high brightness, energy efficiency, and a long lifespan. Its robust construction and consistent performance make it suitable for both indoor and outdoor use.

Applications

  • General Lighting: Used in residential and commercial lighting applications for ambient and task lighting.
  • Signage: Implemented in electronic signs and displays for bright and visible illumination.
  • Automotive Lighting: Found in automotive lighting systems, such as daytime running lights and signal lights.
  • Backlighting: Employed in LCD backlighting for televisions, monitors, and mobile devices.
  • Specialty Lighting: Utilized in specialty lighting applications, such as medical and industrial lighting.

Features

  • High Brightness: Delivers high luminous output, ensuring excellent visibility.
  • Energy Efficient: Consumes minimal power, reducing energy costs and environmental impact.
  • Long Lifespan: Offers a long operational life, minimizing maintenance and replacement costs.
  • Wide Viewing Angle: Provides a wide viewing angle for uniform light distribution.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental safety.

Benefits

  • Superior Illumination: Provides bright and uniform illumination for various lighting applications.
  • Reduced Energy Costs: Minimizes power consumption, resulting in significant energy savings.
  • Extended Lifespan: Offers a long operational life, reducing the need for frequent replacements.
  • Enhanced Reliability: Delivers consistent and reliable performance under various operating conditions.
  • Environmentally Friendly: Reduces carbon footprint due to its energy efficiency and RoHS compliance.

The Avago Technologies QCPL-W650-560E LED is a versatile and high-performance lighting solution for a wide range of applications. Its high brightness, energy efficiency, and long lifespan make it an excellent choice for general lighting, signage, automotive lighting, and more. By providing superior illumination and reducing energy costs, it helps improve the efficiency and sustainability of lighting systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4347 $84.8694
4+ $34.8175 $139.2700
6+ $33.7295 $202.3770
8+ $32.6415 $261.1320
10+ $31.5534 $315.5340
13+ $28.2894 $367.7622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,148 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess