Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Tray
Applications Backplane, Telecommunications, Video
Number of Channels 16
Voltage - Supply, Single (V+) 2.5V
Features Advanced Signal Equalization
Mounting SMD (SMT)
Supplier Device Package 196-FCBGA (15x15)
Base Product Number VSC3316
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 126
Win Source Part Number 1028702-VSC3316YYP
Ultra Librarian 3D Model Ultra Librarian VSC3316YYP CAD Model

Description

Microchip Technology's VSC3316YYP: A Versatile Crosspoint Switch

The VSC3316YYP from Microchip Technology is a cutting-edge, high-performance crosspoint switch designed to meet the stringent requirements of data-intensive applications. This device is part of the VSC family, known for its reliability and advanced features that cater to a wide array of industries including telecommunications, data communications, and enterprise computing environments.

Key Features:

  • High-Speed Signal Routing: The VSC3316YYP offers a 16x16 crosspoint switch matrix that allows for flexible routing of high-speed signals, making it ideal for complex switching arrangements in data centers and networking infrastructure.
  • Signal Integrity: Engineered to maintain signal integrity, this device supports data rates up to 3.125 Gbps per port, ensuring that high-speed signals are transmitted without degradation across the switching fabric.
  • Programmable Equalization and Output Swing: Users can tailor the performance of the VSC3316YYP to their specific needs through programmable input equalization and output swing, optimizing it for various signal conditions and cable lengths.
  • Low Power Consumption: With an emphasis on energy efficiency, the VSC3316YYP operates with low power consumption, which is crucial for reducing operational costs and thermal management issues in densely packed systems.
  • Redundancy and Reliability: The device offers built-in redundancy features, ensuring uninterrupted service and reliability for mission-critical systems that demand continuous operation.

Applications:

The versatility of the VSC3316YYP makes it suitable for a range of applications, including:

  • Signal routing in network switches and routers
  • Backplane or cable interconnect within data centers
  • Video broadcast studios requiring high-definition signal processing
  • Medical imaging equipment with high data throughput needs
  • Industrial automation systems where precision and reliability are paramount

The VSC3316YYP is not just a testament to Microchip Technology's commitment to innovation but also a solution that empowers system designers to achieve new levels of performance and flexibility. Whether it's for upgrading existing infrastructure or designing new systems, the VSC3316YYP provides a robust foundation for any high-speed signal switching requirement.

You May Also Be Interested in

Supertex, Inc
Low Charge Injection 8-Channel High Voltage Analog Switch
Need more? Email Us
ECAD model for HV20320PJ
dioo
3:1 USB2.0 High-Speed USB Switch
Lowest to $0.5667
ECAD model for DIO3303LN12
PLX
Flexible & Versatile 16-lane 16-port PCI Express Switch
Lowest to $41.2755
ECAD model for PEX8618-BA50BC
Texas Instruments
QUAD SPDT HIGH-BANDWIDTH VIDEO SWITCH WITH LOW AND FLAT ON-STATE RESISTANCE
Lowest to $2.5116
ECAD model for TS3V340RGYRG4
NXP / Nexperia
3.3 V, 2 differential channel, 2 : 1 multiplexer/demultiplexer switch for PCI Express Gen2
Need more? Email Us
ECAD model for CBTL02042A
Broadcom Limited
PCI INT IC 32 LN 12 PRT EXP GEN
Lowest to $67.7704
ECAD model for PEX8632-BB50RBC F
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
ECAD model for MAX4598CWP+
Texas Instruments
QUAD SPDT HIGH-BANDWIDTH VIDEO SWITCH WITH LOW AND FLAT ON-STATE RESISTANCE
Lowest to $1.0135
ECAD model for TS3V340DRG4
Mitel Networks Corporation
ISO-CMOS 8 x 12 Analog Switch Array
Need more? Email Us
ECAD model for MT8815AE

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.8115 $129.8115
2+ $125.6240 $251.2480
3+ $121.4364 $364.3092
4+ $108.8741 $435.4964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 311 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention