EN
  • EN
  • DE

X2864AEI-35

Part No X2864AEI-35
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1197586-X2864AEI-35
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2864AEI-35 CAD Model

Description

The X2864AEI-35 is a 64K (8K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by NXP (formerly Freescale Semiconductor). It is a non-volatile memory device that can be electrically erased and reprogrammed, offering a reliable solution for storing configuration data, calibration parameters, and other critical information in embedded systems.

Applications

  • Storage of configuration settings in industrial control equipment
  • Parameter storage in programmable logic controllers (PLCs)
  • Data logging in instrumentation systems
  • Storing calibration data in medical devices
  • Firmware storage in embedded systems

Features

  • 64K (8K x 8) bit organization: Provides sufficient storage for various applications.
  • Electrically Erasable and Programmable: Allows for in-system updates and modifications.
  • Fast Access Time (35ns): Enables quick data retrieval.
  • Self-Timed Write Cycle: Simplifies write operations.
  • Automatic Page Write Operation: Enhances write performance.
  • Data Protection: Prevents accidental data corruption.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Industry Standard Pinout: Facilitates easy integration into existing designs.

Benefits

  • Non-volatile storage solution: Retains data even when power is removed.
  • In-system programmability: Allows for remote updates and configuration changes.
  • Fast access time: Ensures quick retrieval of stored data.
  • Easy integration: Compatible with standard microprocessor interfaces.
  • Reliable data storage: Guarantees data integrity and longevity.

Additional Details

The X2864AEI-35 typically comes in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The datasheet provides comprehensive information regarding timing diagrams, electrical characteristics, and write cycle specifications. It is crucial to consult the datasheet for proper implementation and to ensure optimal performance. The X2864AEI-35 is a versatile EEPROM suitable for a wide range of embedded applications requiring reliable and reprogrammable non-volatile memory.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess