EN
  • EN
  • DE

2SJ625

Part No 2SJ625
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description MOS FIELD EFFECT TRANSISTOR / Trans MOSFET P-CH 20V 3A Automotive 3-Pin Thin-Type Mini-Mold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158809-2SJ625
Popularity Medium
Supply and Demand Status Sufficient
Family Name 2SJ625
Introduction Date July 02, 2002
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SJ625 CAD Model

Description

The 2SJ625 is a P-channel MOSFET that offers impressive performance metrics, making it suitable for a variety of electronic applications. As a power transistor, it is widely used for high-speed switching and power conversion tasks, providing a reliable solution for industries demanding high efficiency and precision.

Applications

  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Switching Regulators
  • Battery-Powered Applications

Features and Benefits

  • Low On-Resistance: Ensures minimal power loss and enhances efficiency, critical for power-sensitive applications.
  • High-Speed Switching: Supports applications requiring rapid state changes, critical for modern electronics.
  • Robust Design: The durable construction supports repeated operation, prolonging the lifespan and reliability of the component.
  • Compact Package: Facilitates space-saving design, allowing for use in devices where space is a premium.

This MOSFET is instrumental for engineers and designers looking to optimize device performance while maintaining cost-effectiveness. The 2SJ625 is part of a line of versatile semiconductors known for their adaptability and effectiveness in a wide range of settings.

In summary, the 2SJ625 is ideal for those seeking a highly efficient and reliable component capable of operating under various conditions, all while maintaining a small footprint. Its proven performance in common power management applications makes it a go-to choice in its category.

You May Also Be Interested in

Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5858 $63.4320
90+ $1.3005 $117.0450
140+ $1.2601 $176.4140
190+ $1.2197 $231.7430
245+ $1.1793 $288.9285
330+ $1.0568 $348.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess