EN
  • EN
  • DE

STMP3650B169E-TC1

Part No STMP3650B169E-TC1
Manufacturer Freescale Semiconductor - NXP
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 708825-STMP3650B169E-TC1
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STMP3650B169E-TC1 CAD Model

Description

The STMP3650B169E-TC1 is a system-on-chip (SoC) processor from NXP Semiconductors. These processors target multimedia applications, embedding an ARM core to handle processing tasks. Specific details, such as core type, operating frequency, and memory capabilities, are detailed in the product's datasheet. Being a member of the 'STMP36xx' family, it should achieve a good balance of performance and energy efficiency.

Applications:

  • Portable navigation devices (PNDs)
  • Portable media players
  • Automotive infotainment systems
  • Industrial handheld devices
  • Point-of-sale (POS) terminals

Features:

  • ARM-based processor core (likely ARM9 or ARM11)
  • Integrated memory controller that supports SDRAM and/or DDR memory types
  • LCD controller to support various display resolutions
  • Hardware video decoding acceleration for codecs like MPEG-4 and H.264
  • Audio codec to enable audio playback and recording functionalities
  • Variety of connectivity options including USB host/device, UART, SPI, I2C
  • Power management unit to optimize for low-power operation
  • 169-pin package, likely LQFP or BGA

Benefits:

  • Enables high-performance for multimedia-intensive tasks.
  • Facilitates creation of rich user interfaces and smooth video playback.
  • Reduces system cost by integrating necessary peripherals.
  • Offers a range of connectivity options to interface with external devices.
  • Optimizes battery life in portable systems through effective power management.
  • Makes development easier with a complete software development kit (SDK).

Likely, the SoC incorporates an integrated memory controller that interfaces with external SDRAM or DDR memory. There's an LCD controller for different display resolutions and types and, maybe, support for touch screens. Dedicated hardware should accelerate video decoding, supporting formats such as MPEG-4 or H.264. The device will have an included audio codec, which allows for audio recording and playback. Connectivity should include USB host/device, UART, SPI, and I2C interfaces. Finally, a power management unit is most likely included, as this is important in mobile and embedded applications. The package type should be a 169-pin package, usually a LQFP or BGA type.

You May Also Be Interested in

STMicroelectronics
IC MCU 8BIT 32KB FLASH 28UFQFPN
Lowest to $0.7089
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 8BIT 32KB FLASH 48LQFP
Lowest to $3.1282
STMicroelectronics
Lowest to $24.7124
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.9454
STMicroelectronics
Lowest to $112.5186
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $3.0999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess