EN
  • EN
  • DE

SPC5553MVR132

Part No SPC5553MVR132
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5KB FLASH 416PBGA / e200z6 series Microcontroller IC 32-Bit Single-Core 132MHz 1.5KB (1.5K x 8) FLASH 416-PBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Freescale Semiconductor
Series MPC55xx Qorivva
Package Tray
Product Status Obsolete
Core Processor e200z6
Core Size 32-Bit Single-Core
Speed 132MHz
Connectivity CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 220
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.35V ~ 1.65V
Data Converters A/D 40x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-SPC5553MVR132-FR,FREFRESPC5553MVR132
Standard Package 200
Win Source Part Number 1190916-SPC5553MVR132
Ultra Librarian 3D Model Ultra Librarian SPC5553MVR132 CAD Model

Description

The Freescale Semiconductor - NXP SPC5553MVR132 is an integrated circuit that belongs to the MPC55xx Qorivva series.

  • Manufacturer: Freescale Semiconductor - NXP
  • Series: MPC55xx Qorivva
  • Processor: 32-bit single-core
  • Speed: 132MHz
  • Package: Tray
  • Standard Package: 200
  • Mounting: SMD (SMT)
  • Connectivity: CANbus, EBI/EMI, Ethernet, SCI, SPI
  • Peripherals: DMA, POR, PWM, WDT
  • I/O: 220
  • Program Memory Size: 1.5KB (1.5K x 8)
  • Program Memory Type: FLASH
  • RAM Size: 64K x 8
  • Data Converters: A/D 40x12b
  • Oscillator Type: External
  • Package/Case: 416-BBGA
  • Supplier Device Package: 416-PBGA (27x27)
  • Temperature Range: -40°C ~ 125°C
  • Supply Voltage: 1.35V ~ 1.65V

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.5093 $60.5093
3+ $49.6488 $148.9464
4+ $48.0965 $192.3860
5+ $46.5453 $232.7265
7+ $44.9942 $314.9594
9+ $40.3395 $363.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess