EN
  • EN
  • DE

SC427015CFNR2/MC68HC05C9ACFN

Part No SC427015CFNR2/MC68HC05C9ACFN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995274-SC427015CFNR2/MC68HC05C9ACFN
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC427015CFNR2/MC68HC05C9ACFN CAD Model

Description

The SC427015CFNR2/MC68HC05C9ACFN is an 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor (now NXP). It belongs to the popular MC68HC05 family, known for its versatility and use in a wide array of embedded applications. This particular variant offers a combination of processing power, on-chip memory, and peripheral interfaces suitable for controlling various devices and systems.

Applications

  • Automotive electronics (dashboard controls, engine management)
  • Industrial control systems (motor control, sensor monitoring)
  • Consumer electronics (remote controls, appliances)
  • Security systems (alarm panels, access control)
  • Medical devices (portable monitors, diagnostic equipment)

Features

  • 8-bit CPU core (MC68HC05)
  • On-chip ROM/EPROM (for program storage)
  • On-chip RAM (for data storage)
  • Timer/Counter modules (for timing and counting functions)
  • Serial communication interfaces (SCI/UART for communication with other devices)
  • Parallel I/O ports (for general-purpose input/output)
  • Analog-to-Digital Converter (ADC) (for converting analog signals to digital values)
  • Interrupt handling capability (for responding to external events)
  • Low-power operation (for battery-powered applications)

Benefits

  • Compact and cost-effective solution for embedded control
  • Wide range of peripheral interfaces for diverse applications
  • Low-power consumption suitable for battery-operated devices
  • Easy to program and develop with readily available tools
  • Robust and reliable performance in harsh environments
  • Reduced system cost and complexity by integrating multiple functions on a single chip

Additional Details

The SC427015CFNR2/MC68HC05C9ACFN microcontroller features a flexible architecture that allows it to be adapted to a wide range of applications. Its on-chip memory resources include both ROM/EPROM for storing the program code and RAM for storing data. The timer/counter modules can be used for generating precise timing signals, measuring pulse widths, and counting events. The serial communication interfaces enable communication with other devices using standard protocols such as UART/SCI. The parallel I/O ports provide a versatile means of interfacing with external devices such as sensors, actuators, and displays. The integrated ADC allows the microcontroller to measure analog signals from sensors and convert them into digital values for processing.

This microcontroller is designed for low-power operation, making it suitable for battery-powered applications. Its interrupt handling capability allows it to respond quickly to external events, making it suitable for real-time control applications. The SC427015CFNR2/MC68HC05C9ACFN is a robust and reliable solution for a wide range of embedded control applications.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess