EN
  • EN
  • DE

HW1M-LF0202-20

Part No HW1M-LF0202-20
Manufacturer IDEC
Catalog OEM Parts (F - I)
Description Switch; Mono Lever Switch 22MM; 2-PSTN Spring Rtrn Rght And Lft; Interlocking Lever
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Panel
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1005957-HW1M-LF0202-20
Categories OEM Parts(F-I)
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HW1M-LF0202-20 CAD Model

Description

The HW1M-LF0202-20 is an OEM part manufactured by IDEC.

  • Supply and Demand Status: Short
  • Win Source Part Number: 1005957
  • It is: a reliable and efficient product that is designed to meet the needs of the customers
  • This product is suitable for: various electronic devices and is RoHS compliant

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Panasonic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess