EN
  • EN
  • DE

S9S12VR3C0N59H

Part No S9S12VR3C0N59H
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003378-S9S12VR3C0N59H
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S9S12VR3C0N59H CAD Model

Description

The S9S12VR3C0N59H is a 16-bit microcontroller unit (MCU) belonging to the S12VR family from NXP Semiconductors (formerly Freescale). This MCU is specifically designed for automotive and industrial applications, offering a robust and reliable solution for controlling various functions within these systems. It integrates a high-performance S12Z core, on-chip memory, and a rich set of peripherals, making it suitable for demanding control tasks.

Applications

  • Automotive body control modules
  • Industrial motor control systems
  • Power steering systems
  • Anti-lock braking systems (ABS)
  • General-purpose embedded control

Features

  • 16-bit S12Z core with enhanced instruction set
  • Up to 128KB of Flash memory for program storage
  • Up to 8KB of RAM for data storage
  • Analog-to-Digital Converter (ADC) for sensor interfacing
  • Timers for precise timing control
  • Serial communication interfaces (SCI, SPI, I2C) for connectivity
  • CAN (Controller Area Network) interface for automotive communication
  • LIN (Local Interconnect Network) interface for low-speed communication
  • PWM (Pulse Width Modulation) outputs for motor control and dimming
  • Watchdog timer for system monitoring
  • Low-voltage inhibit (LVI) for power management

Benefits

  • High Performance: The 16-bit S12Z core delivers efficient processing power for real-time control applications.
  • Robustness: Designed for harsh automotive and industrial environments, ensuring reliable operation.
  • Integrated Peripherals: A wide range of integrated peripherals reduces the need for external components, lowering system cost and complexity.
  • Communication Interfaces: CAN and LIN interfaces enable seamless communication within automotive networks.
  • Memory Options: Flash and RAM options provide flexibility for storing program code and data.
  • Power Efficiency: Low-power modes optimize energy consumption for battery-powered applications.
  • Safety Features: Watchdog timer and LVI enhance system reliability and safety.

Technical Specifications

The S9S12VR3C0N59H typically operates at a frequency of up to 50 MHz. It supports various operating voltages and temperature ranges, depending on the specific package and application requirements. The device is typically available in a QFP (Quad Flat Package) for surface mounting on printed circuit boards.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 853 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess