EN
  • EN
  • DE

S9S08RNA16M

Part No S9S08RNA16M
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006305-S9S08RNA16M
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S9S08RNA16M CAD Model

Description

The S9S08RNA16M is an 8-bit microcontroller from NXP Semiconductors (formerly Freescale Semiconductor), belonging to the S08 family. This microcontroller is designed for a wide range of embedded applications requiring cost-effectiveness, low power consumption, and integrated peripherals. It offers a balance of performance and features, making it suitable for applications like motor control, sensor interfaces, and general-purpose control systems.

Applications

  • Motor control (e.g., BLDC motor control, stepper motor control)
  • Sensor interfaces (e.g., temperature sensors, pressure sensors)
  • General-purpose control systems
  • Industrial automation
  • Consumer electronics
  • Automotive applications (e.g., body control, lighting control)

Features

  • 8-bit S08 core: Employs the efficient and widely used S08 core for processing and control tasks.
  • 16KB Flash memory: Includes 16KB of Flash memory for program storage and data logging.
  • 1KB RAM: Provides 1KB of RAM for data manipulation and temporary storage.
  • Analog-to-Digital Converter (ADC): Features an integrated ADC for converting analog signals to digital values.
  • Serial Communication Interfaces (SCI): Includes SCI modules for asynchronous serial communication.
  • Serial Peripheral Interface (SPI): Offers SPI communication for interfacing with peripheral devices.
  • Inter-Integrated Circuit (I2C): Supports I2C communication for two-wire serial communication.
  • Timers: Provides multiple timers for timing and PWM generation.
  • Low voltage detect (LVD): Monitors supply voltage and resets the microcontroller if it falls below a critical level.
  • Low power modes: Supports multiple low power modes for minimizing power consumption.

Benefits

  • Cost-effective solution: Provides a cost-effective solution for a wide range of embedded applications.
  • Low power consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • Integrated peripherals: Integrates multiple peripherals, reducing the number of external components required.
  • Simplified system design: Reduces the number of external components required, simplifying board layout and reducing development time.
  • Enhanced system performance: Optimizes system performance by providing a balance of processing power and features.
  • Increased system flexibility: Provides a variety of communication interfaces and timers for connecting to a wide range of peripherals.

Additional Details

The S9S08RNA16M typically requires an external power supply and clock source. The microcontroller can be programmed using a variety of development tools, including integrated development environments (IDEs) and in-circuit debuggers. Detailed technical specifications, including operating voltage range, temperature range, and pinout diagrams, are available in the product datasheet. Proper power supply decoupling and grounding techniques should be used to ensure optimal performance and minimize noise.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess