EN
  • EN
  • DE

R1230D181B-TR-FA

Part No R1230D181B-TR-FA
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1141837-R1230D181B-TR-FA
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1230D181B-TR-FA CAD Model

Description

The Ricoh R1230D181B-TR-FA is a high-accuracy voltage detector IC designed for monitoring power supply voltages in a variety of electronic devices. It provides a reliable and precise way to detect undervoltage conditions, protecting sensitive components from damage due to low voltage. The device is characterized by its low current consumption and compact package size.

Applications:

  • Microcontroller reset circuits
  • Power supply monitoring in portable devices
  • Battery monitoring in battery-powered systems
  • Overdischarge protection in battery packs
  • Voltage monitoring in industrial control systems
  • System power-on reset

Features:

  • High-accuracy detection voltage
  • Low current consumption
  • Small package size
  • Built-in hysteresis
  • Open-drain output
  • Wide operating voltage range

Benefits:

  • Improved system reliability
  • Prevention of component damage due to undervoltage
  • Extended battery life in portable devices
  • Simplified circuit design
  • Compact solution for space-constrained applications

Additional Details:

The R1230D181B-TR-FA features a specific detection voltage, often 1.8V, as indicated by the '18' in the part number. The 'TR' suffix usually denotes tape and reel packaging for automated assembly. The open-drain output allows for flexible connection to different logic levels. The built-in hysteresis prevents oscillation around the detection threshold. The low current consumption is critical for battery-powered applications. Ricoh offers a wide range of voltage detectors, and this particular part is chosen for its combination of accuracy, low power, and small size. The datasheet provides detailed electrical characteristics and application examples. The high-accuracy detection voltage ensures precise monitoring of the power supply, preventing false triggers and ensuring reliable system operation. The device is often used in conjunction with microcontrollers to provide a reliable reset signal during power-up or undervoltage conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NEC
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
RF Micro Devices
Lowest to $4.3798
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess