EN
  • EN
  • DE

RJK0319JPB-01-J0

Part No RJK0319JPB-01-J0
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1146411-RJK0319JPB-01-J0
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK0319JPB-01-J0 CAD Model

Description

The RJK0319JPB-01-J0 is a P-Channel MOSFET from Renesas Electronics America. It is designed for switching and amplification applications, typically used in power management circuits and load switching scenarios where a P-channel device is required.

Applications

  • Load switching: Used to control power to various loads in electronic circuits.
  • Power management circuits: Employed in DC-DC converters and other power regulation applications.
  • Battery management systems (BMS): Used for battery charging and discharging control.
  • Motor control: Can be used in low-power motor control circuits.
  • Reverse polarity protection: Used in circuits to prevent damage from incorrect power supply polarity.

Features

  • P-Channel MOSFET: Switches current when a negative voltage is applied to the gate.
  • Low on-resistance (RDS(on)): Minimizes power losses during switching.
  • Logic level gate drive: Can be driven directly by logic signals (e.g., 3.3V or 5V).
  • Surface mount package: Allows for automated assembly.
  • High drain current capability: Handles significant current loads.

Benefits

  • Efficient switching: Low RDS(on) reduces power dissipation and improves efficiency.
  • Easy to use: Logic level gate drive simplifies circuit design.
  • Compact size: Surface mount package allows for space-saving designs.
  • Reliable performance: Designed for stable operation in demanding environments.
  • Cost-effective solution: Provides a good balance of performance and price.

Additional Details

Detailed specifications, including the drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and RDS(on) value under specific conditions, can be found in the Renesas datasheet. The datasheet will also specify the gate charge, input capacitance, and thermal resistance. The package type and dimensions are also critical for PCB design and assembly. Safe operating area (SOA) graphs are important for ensuring the device operates within its limits.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
QSI
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess