EN
  • EN
  • DE

PE4140-52

Part No PE4140-52
Manufacturer Peregrine Semiconductor
Catalog Custom Parts (N - R)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1147739-PE4140-52
Categories Custom Parts
Manufacturer Peregrine Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE4140-52 CAD Model

Description

The PE4140-52 is a high-linearity, ultra-low power, Silicon-on-Sapphire (SOS) monolithic phase-locked loop (PLL) manufactured by Peregrine Semiconductor. This PLL is designed for high-performance frequency synthesis applications and offers excellent phase noise performance, making it suitable for demanding wireless and wired communication systems.

Applications

  • Wireless infrastructure (e.g., base stations, repeaters).
  • Test and measurement equipment.
  • Satellite communication systems.
  • Microwave radios.
  • High-performance frequency synthesizers.

Features

  • Ultra-low phase noise.
  • High linearity.
  • Low power consumption.
  • Wide frequency range.
  • Integrated voltage controlled oscillator (VCO).

Benefits

  • Improved signal quality and clarity.
  • Reduced interference and noise.
  • Enhanced system performance.
  • Extended battery life for portable devices.
  • Simplified design and reduced component count.

Additional Details

The PE4140-52 PLL operates over a wide frequency range. Its ultra-low phase noise performance ensures clean and stable frequency signals, critical for maintaining high signal quality in communication systems. The high linearity minimizes distortion and spurious signals, further enhancing system performance. The low power consumption makes it suitable for use in battery-powered and energy-efficient applications. The integrated VCO simplifies the design and reduces the number of external components required. Peregrine Semiconductor's SOS technology provides excellent isolation and performance characteristics. Proper power supply decoupling and layout techniques are essential to minimize noise and ensure stable operation. The PE4140-52 is typically available in a small form factor package, requiring careful soldering during assembly. Detailed specifications, including the frequency range, phase noise performance, and power consumption, can be found in the manufacturer's datasheet.

You May Also Be Interested in

PLX
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Renesas Electronics America
Need more? Email Us
New Japan Radio
Lowest to $1.3063
QSI
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Contact for details
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess