EN
  • EN
  • DE

MRF644

Part No MRF644
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080280-MRF644
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF644 CAD Model

Description

The MRF644, produced by Freescale Semiconductor (NXP), is a silicon NPN RF power transistor designed for high-power applications in the 220-400 MHz frequency range. It's typically used in UHF communications equipment, industrial heating, and other RF power applications. The device is characterized by its high gain, ruggedness, and ability to operate at 28 volts, making it suitable for demanding applications.

Applications

  • UHF Radio Transmitters
  • Industrial Heating Equipment
  • Medical RF Systems
  • Base Station Amplifiers
  • Amateur Radio Amplifiers

Features

  • High Power Output: Delivers substantial RF power for extended range communication.
  • High Gain: Provides significant signal amplification for efficient transmission.
  • 28 V Operation: Designed for standard 28 V power supplies.
  • Rugged Construction: Withstands harsh operating conditions and high VSWR.
  • NPN Silicon Technology: Offers stable and reliable performance.

Benefits

  • Extended Communication Range: Enables clear and reliable communication over longer distances.
  • Increased System Reliability: Provides consistent performance in demanding environments.
  • Reduced Maintenance Costs: Offers long-term durability and minimizes downtime.
  • Simplified Circuit Design: Facilitates easy integration into existing systems.
  • Improved Signal Quality: Enhances signal clarity and reduces noise.

Additional Details

The MRF644 is typically packaged in a flange-mounted package to facilitate efficient heat dissipation. Its robust design allows it to operate with high VSWR without damage, enhancing system reliability. The transistor's gain is typically around 9-12 dB, and it is designed to operate optimally within the 220-400 MHz range. Proper heatsinking is crucial to ensure stable and reliable operation. It is important to adhere to the manufacturer's recommended operating conditions to maximize the lifespan and performance of the device. The MRF644 is also commonly used in applications where high linearity is required. Its ruggedness and reliability make it a popular choice for demanding RF power applications.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess