EN
  • EN
  • DE

TRF7970BRHBR

Part No TRF7970BRHBR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019286-TRF7970BRHBR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRF7970BRHBR CAD Model

Description

Introducing the TRF7970BRHBR - RFID/NFC Transceiver from Texas Instruments

The TRF7970BRHBR is a highly integrated RFID (Radio-Frequency Identification) and NFC (Near Field Communication) transceiver module from the renowned semiconductor manufacturer, Texas Instruments. This advanced transceiver is designed to facilitate both low-frequency (LF) and high-frequency (HF) RFID applications, offering a versatile solution for a broad range of contactless communication and identification systems.

Key Features:

  • Multi-Protocol Support: The TRF7970BRHBR is capable of supporting various NFC and RFID protocols, including ISO/IEC 15693, ISO/IEC 18000-3, ISO/IEC 14443A/B, and FeliCa, making it a flexible choice for developers looking to implement multiple standards.
  • High Performance: With its high data rate capabilities (up to 848 kbps), this transceiver ensures swift and efficient data transfer, enhancing user experience in applications such as contactless payments, access control, and inventory management.
  • Low Power Consumption: Designed with power efficiency in mind, the TRF7970BRHBR operates with a low power consumption, which is critical for battery-powered devices such as handheld readers and wearable technology.
  • Integrated RF Field Detector: The inclusion of an RF field detector allows for automatic detection of the presence of an RF field, which helps in conserving power and improving system responsiveness.
  • Programmable Output Power: The output power of the TRF7970BRHBR can be adjusted, providing flexibility in range and performance tuning for various application requirements.

Applications:

The versatility of the TRF7970BRHBR makes it suitable for a wide array of applications, including:

  • Contactless Payment Systems
  • Access Control Systems
  • Identification and Authentication Solutions
  • NFC-Enabled Devices and Peripherals
  • Supply Chain Management and Asset Tracking
  • Smart Posters and Marketing Tools

Package and Quality:

The TRF7970BRHBR is offered in a compact 32-pin QFN package, ensuring a minimal footprint on the PCB and making it ideal for space-constrained applications. It is manufactured to Texas Instruments' high-quality standards, providing the reliability and performance that customers expect from a leading semiconductor company.

For developers and manufacturers looking for a robust and flexible RFID/NFC transceiver, the TRF7970BRHBR from Texas Instruments is an excellent choice that balances performance, power efficiency, and multi-protocol support.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess