EN
  • EN
  • DE

UC1846JQMLV

Part No UC1846JQMLV
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Current Mode PWM Controller 500mA 16-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Max Duty Cycle 50 %
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Output Current 500 mA
Rise Time 50 ns
RoHS Non-Compliant
Switching Frequency 500 kHz
Win Source Part Number 1026032-UC1846JQMLV
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1846JQMLV CAD Model

Description

The UC1846JQMLV is a high-performance current mode PWM controller from Texas Instruments, designed to offer exceptional precision and flexibility for power supply systems. This advanced controller is particularly suitable for various applications, including switching power supplies, DC-DC converters, and other power conversion equipment.

Key Features

  • Voltage Range: The device operates over a wide voltage range, ensuring compatibility with a broad array of power systems.
  • Current Mode Control: The current mode control provides improved transient response, simplified loop compensation, and inherent protection against overcurrent conditions.
  • Frequency Oscillator: The onboard oscillator allows for adjustable frequencies, enabling optimization for specific applications and component selection.
  • Pulse-by-Pulse Current Limiting: Enhanced system protection is ensured through the pulse-by-pulse current limiting feature, which prevents damage from overcurrent events.
  • Soft Start: The soft-start function minimizes inrush current during startup, contributing to the longevity of the power system and attached components.

Performance and Reliability

The UC1846JQMLV is engineered to deliver high performance with a focus on reliability. Its robust construction and thermal management features make it an ideal choice for demanding environments. The device's precision voltage reference maintains stability over temperature and supply variations, ensuring consistent performance.

Applications

With its versatile feature set, the UC1846JQMLV is well-suited for a range of applications. It's commonly used in:

  • Telecommunications equipment
  • Industrial power systems
  • Server and data center power supplies
  • Automotive and aerospace power platforms
  • Renewable energy systems, such as solar inverters and wind power converters

Conclusion

Overall, the UC1846JQMLV from Texas Instruments stands out for its high level of integration, efficiency, and adaptability. Whether for new designs or upgrading existing power systems, this PWM controller is a reliable and cost-effective solution that meets the stringent requirements of modern electronic devices and power infrastructure.

You May Also Be Interested in

Shindengen
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess