EN
  • EN
  • DE

TMS5220CNL

Part No TMS5220CNL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description IC Speech Synthesizer MOS 28 Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100549-TMS5220CNL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS5220CNL CAD Model

Description

The TMS5220CNL from Texas Instruments is a classic and powerful speech synthesizer integrated circuit that has been widely used in various electronic products, from educational toys to personal computers, and even in arcade games. Its legacy in the realm of voice synthesis technology is notable, having been the voice behind some of the most iconic products of the 1980s.

Key Features:

  • Speech Synthesis: The TMS5220CNL uses Linear Predictive Coding (LPC) to synthesize speech. This method efficiently reproduces human-like voice characteristics, making it ideal for applications that require clear and intelligible voice output.
  • Versatility: It can be programmed to say anything you want, within the limits of its phoneme library, making it an excellent choice for custom voice messages in applications.
  • Multiple Languages: While primarily designed for English, the chip can be used for other languages with the appropriate LPC data, offering a broad range of applications worldwide.
  • Easy Integration: With its DIP (Dual In-line Package), the TMS5220CNL can be easily inserted into a variety of socketed configurations on printed circuit boards.

Applications:

The TMS5220CNL is suitable for a wide array of applications, including but not limited to:

  • Speech and voice prompts in interactive toys
  • Educational devices that require verbal interactions
  • Accessible communication aids for individuals with speech impairments
  • Vocal alerts and announcements in systems and machinery
  • Vintage computing and arcade machine restoration or reproduction

Technical Specifications:

  • Voltage Supply: Typically 5V
  • Package / Case: 28-DIP (0.600", 15.24mm)
  • Operating Temperature: 0°C ~ 70°C

Whether you are a hobbyist looking to recreate the nostalgic voice synthesis of the past or a developer in need of a reliable voice synthesizer for your modern project, the TMS5220CNL offers a unique blend of performance and historical significance. Its robust design and ease of use continue to make it a valuable component in the world of speech technology.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7878 $53.3634
7+ $14.5952 $102.1664
11+ $14.1391 $155.5301
15+ $13.6830 $205.2450
19+ $13.2269 $251.3111
26+ $11.8586 $308.3236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess