EN
  • EN
  • DE

MC9S12XS256J0MAL

Part No MC9S12XS256J0MAL
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1419+
Reference case QFP
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 711153-MC9S12XS256J0MAL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12XS256J0MAL CAD Model

Description

The MC9S12XS256J0MAL is a 16-bit microcontroller from Freescale Semiconductor (now NXP Semiconductors), belonging to the S12XS family. This microcontroller is designed for automotive and industrial applications, offering a balance of performance, memory, and peripherals. It is suitable for applications requiring real-time control, communication, and signal processing.

Applications

  • Automotive Body Control: Used in body control modules (BCM) for controlling lighting, wipers, and door locks.
  • Industrial Motor Control: Employed in motor drives and control systems for industrial equipment.
  • Automotive Powertrain Control: Provides control for engine management and transmission systems.
  • Human-Machine Interface (HMI): Used in automotive dashboards and industrial control panels.
  • Security Systems: Provides control and communication in security and access control systems.

Features

  • 16-Bit CPU: Offers efficient processing for control and signal processing tasks.
  • 256KB Flash Memory: Provides ample storage for program code and data.
  • 12KB RAM: Supports real-time data processing and storage.
  • CAN Bus Interface: Enables communication over the Controller Area Network (CAN) protocol.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for versatile communication.

Benefits

  • Real-Time Control: High-performance CPU enables precise and responsive control.
  • Versatile Communication: CAN, UART, SPI, and I2C interfaces support a wide range of communication protocols.
  • Robust Design: Designed for operation in harsh automotive and industrial environments.
  • Flexible Memory Configuration: Ample flash and RAM provide flexibility for application development.
  • Integrated Peripherals: Reduces external component count and simplifies system design.

Additional Details

The MC9S12XS256J0MAL typically comes in a QFP or LQFP package. It requires an external crystal oscillator for clock generation. Specific electrical characteristics, memory configurations, and peripheral details can be found in the product datasheet. This microcontroller is ideal for automotive and industrial applications requiring robust performance and versatile communication capabilities.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess