EN
  • EN
  • DE

MC68HC908QY4ACDT

Part No MC68HC908QY4ACDT
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830436-MC68HC908QY4ACDT
Ultra Librarian 3D Model Ultra Librarian MC68HC908QY4ACDT CAD Model

Description

The MC68HC908QY4ACDT is an 8-bit microcontroller from Freescale Semiconductor (now NXP), belonging to the HC08 family. This microcontroller is designed for low-cost, high-performance embedded control applications. The QY4 variant is particularly suited for applications requiring a compact size and low power consumption, while still offering a useful set of peripherals and memory.

Applications

  • Small appliances: Control of simple functions in devices like coffee makers, toasters, and blenders.
  • Remote controls: Handling button inputs and transmitting signals in remote control systems.
  • Toys: Controlling motors, lights, and sound effects in electronic toys.
  • Low-end industrial control: Monitoring sensors and controlling basic actuators in industrial environments.
  • Security systems: Simple alarm systems and access control devices.

Features

  • HC08 CPU core: An efficient 8-bit processor optimized for control applications.
  • 4 KB of Flash memory: For program storage, offering in-system programmability.
  • 256 bytes of RAM: Provides working memory for data manipulation.
  • 8-channel, 8-bit Analog-to-Digital Converter (ADC): Allows for the measurement of analog signals from sensors.
  • Serial Communications Interface (SCI): Facilitates asynchronous serial communication with other devices.
  • Timer/PWM module: Used for timing, counting, and pulse width modulation for motor control or other applications.
  • 16 GPIO pins: Provide flexible digital input and output capabilities.

Benefits

  • Low cost: Makes it suitable for high-volume, cost-sensitive applications.
  • Low power consumption: Extends battery life in portable devices.
  • Small size: Enables integration into compact products.
  • Easy to program: Supported by Freescale's development tools.
  • Versatile peripherals: The built-in ADC, SCI, and timer modules cater to a range of application needs.

Additional Details

The MC68HC908QY4ACDT operates at a clock speed of up to 8 MHz. It features a low-voltage inhibit (LVI) circuit to prevent operation at voltages below the specified minimum, ensuring data integrity. The available interrupt sources enhance responsiveness to external events. The flash memory is reprogrammable, allowing for field updates or customization. The SCI module supports various communication protocols, including UART. The timer/PWM module can be configured for a variety of functions, including generating PWM signals for motor control, measuring pulse widths, and generating interrupts at specific time intervals. The MCU is available in a small outline package, making it suitable for space-constrained applications. The integrated ADC allows for the direct measurement of analog signals without the need for external components, simplifying the design and reducing the overall system cost.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess