EN
  • EN
  • DE

H5PS1G1631CFP-S6-C

Part No H5PS1G1631CFP-S6-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942277-H5PS1G1631CFP-S6-C
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS1G1631CFP-S6-C CAD Model

Description

The H5PS1G1631CFP-S6-C is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. This memory chip is designed for applications that require moderate bandwidth and low power consumption, making it suitable for a range of consumer electronics and embedded systems.

Applications:

  • Set-Top Boxes: Used to store and retrieve data for interactive TV and media streaming.
  • Digital TVs: Provides memory for processing video and audio signals, enhancing picture and sound quality.
  • Networking Devices: Implemented in routers and switches to store routing tables and buffer data packets.
  • Mobile Devices: Utilized in smartphones and tablets to provide memory for applications and operating system functions.
  • Embedded Systems: Used in industrial control systems and automotive electronics for data storage and processing.

Features:

  • Double Data Rate (DDR) Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat generation.
  • Compact Packaging: Available in various package options to suit different board layouts and space constraints.
  • Data Masking: Enables selective writing of data to memory locations, improving efficiency and reducing power consumption.
  • Auto Refresh: Automatically refreshes memory cells to prevent data loss.

Benefits:

  • Improved System Performance: Enhances the overall performance of electronic devices by providing fast memory access.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower operating costs in other applications.
  • Compact Design: Allows for smaller and more densely populated circuit boards.
  • Efficient Data Handling: Data masking improves memory utilization and reduces power consumption.
  • Reliable Data Storage: Auto refresh ensures data integrity and prevents data loss.

Additional Details:

The H5PS1G1631CFP-S6-C is typically characterized by its speed grade, capacity, and operating voltage. It conforms to industry-standard DDR specifications, ensuring compatibility with a wide range of memory controllers and platforms. Detailed specifications, including timing parameters, voltage requirements, and operating temperature ranges, can be found in the official Hynix datasheet. The "S6-C" suffix likely indicates a specific speed grade and temperature range. This IC offers a good balance of performance and power efficiency for various applications.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess