EN
  • EN
  • DE

MT29F128G08CBCABH6-6

Part No MT29F128G08CBCABH6-6
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831835-MT29F128G08CBCABH6-6
Ultra Librarian 3D Model Ultra Librarian MT29F128G08CBCABH6-6 CAD Model

Description

The Micron MT29F128G08CBCABH6-6 is a 128Gb (Gigabit) NAND flash memory device. It's designed for high-density storage solutions, offering a significant amount of non-volatile memory in a compact package. As a NAND flash memory, it's commonly used in solid-state drives (SSDs), embedded systems, and other applications requiring reliable and high-capacity storage.

Applications

  • Solid State Drives (SSDs): As the primary storage medium in SSDs for laptops, desktops, and servers.
  • Embedded Systems: Storage for operating systems, applications, and data in industrial control systems and other embedded devices.
  • Mobile Devices: Storage in smartphones, tablets, and other portable devices.
  • Data Centers: Used in high-density storage arrays for data storage and retrieval.
  • Industrial Automation: Storage of firmware and data in industrial automation equipment.

Features

  • Memory Capacity: 128Gb (Gigabit) NAND flash.
  • Organization: Organized into blocks, pages, and planes.
  • Interface: Typically uses an ONFI (Open NAND Flash Interface) or Toggle DDR interface for high-speed data transfer.
  • Voltage: Operates at a specific voltage range, usually around 1.8V or 3.3V.
  • Temperature Range: Typically supports industrial temperature ranges (-40°C to +85°C).
  • Error Correction: Includes built-in error correction code (ECC) to ensure data integrity.
  • Wear Leveling: Implements wear-leveling algorithms to extend the lifespan of the memory by distributing write/erase cycles evenly.
  • Page Size: Has a specific page size, such as 8KB or 16KB.
  • Block Size: Organized into blocks, with a size typically ranging from 1MB to 4MB.

Benefits

  • High Capacity: 128Gb offers a large storage capacity in a single chip.
  • Fast Data Transfer: ONFI or Toggle DDR interface provides high-speed data transfer rates.
  • Reliable Storage: ECC ensures data integrity and protects against errors.
  • Long Lifespan: Wear leveling extends the lifespan of the memory by distributing write/erase cycles.
  • Low Power Consumption: Designed for low power consumption to minimize energy usage.
  • Compact Size: Allows for high-density storage in a small form factor.

Additional Details

The MT29F128G08CBCABH6-6 utilizes advanced NAND flash technology to achieve high storage density and performance. The specific interface (ONFI or Toggle DDR) depends on the exact configuration of the device. The integrated ECC algorithms provide robust error correction capabilities, ensuring data reliability. Wear leveling techniques are employed to prolong the lifespan of the memory by distributing write/erase cycles evenly across the memory array. The device operates within a defined voltage range and is typically available in various temperature grades, including industrial temperature ranges. The page size and block size parameters affect the overall performance and memory management of the device. Consult the datasheet for detailed information on the device's electrical characteristics, timing specifications, and package dimensions. It’s crucial to refer to the datasheet for precise details regarding the MT29F128G08CBCABH6-6, as variations may exist depending on the manufacturing process and application requirements.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,719 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess