EN
  • EN
  • DE

MC14502BCP

Part No MC14502BCP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026310-MC14502BCP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14502BCP CAD Model

Description

The MC14502BCP is a silicon-gate CMOS Eight-Bit successive approximation A/D converter manufactured by Freescale (now NXP). This converter is designed for applications requiring moderate resolution and low power consumption. Its serial output makes it suitable for interfacing with microcontrollers and other digital systems where minimizing pin count is important.

Applications

  • Data acquisition systems: Converting analog signals from sensors into digital data for processing.
  • Remote data logging: Measuring and recording analog data in remote locations.
  • Instrumentation: Converting analog signals in test and measurement equipment.
  • Process control: Monitoring and controlling analog parameters in industrial processes.
  • Battery-powered devices: Converting analog signals in portable and battery-powered applications due to its low power consumption.

Features

  • Eight-bit resolution: Provides moderate accuracy for a wide range of analog signal conversion applications.
  • Successive approximation conversion: Enables a balance between conversion speed and power consumption.
  • CMOS technology: Offers low power consumption for battery-powered applications.
  • Serial output: Reduces the number of pins required for interfacing with microcontrollers and other digital systems.
  • Single supply operation: Simplifies power supply requirements.

Benefits

  • Low power consumption: Suitable for battery-powered applications and reduces overall system power consumption.
  • Simplified interface: Serial output reduces pin count and simplifies interfacing with microcontrollers.
  • Moderate accuracy: Eight-bit resolution provides sufficient accuracy for many analog signal conversion applications.
  • Cost-effective: Provides a cost-effective solution for analog-to-digital conversion.

Additional Details

The MC14502BCP typically operates from a single 5V power supply. Its conversion speed and accuracy are specified in the datasheet. Detailed specifications, including voltage ranges, operating temperatures, timing diagrams, and interfacing examples, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Omron
Need more? Email Us
Intel
Need more? Email Us
Crouse-Hinds
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess